Product Overview: LTC4304CMS
The LTC4304CMS by Linear Technology is a high-performance, low-voltage, hot-swappable 2-wire bus buffer that enhances the capabilities of I²C systems. Designed for applications requiring robust communication in noise-prone environments, the LTC4304CMS ensures a seamless interface between upstream and downstream I²C buses.
Key Features
- Hot-Swappable Interface: This device allows for the insertion or removal of cards without the need to power down the system, thereby improving the flexibility and maintainability of complex systems.
- Level Translation: The LTC4304CMS can connect disparate systems by translating between different logic levels, making it ideal for multi-voltage systems.
- Low Offset Voltage: The low offset voltage of the buffer ensures data integrity by allowing more devices on the bus, thereby extending the range of the I²C communication.
- Stuck Bus Recovery: An invaluable feature that resolves bus lock-up conditions without user intervention, enhancing system reliability.
- High Noise Margin: With built-in rise time accelerators, this product can operate in environments with high noise, ensuring signal integrity and robust operation.
Applications
The LTC4304CMS is versatile and can be used in a range of applications. It is particularly useful in systems where hot swapping I²C devices is necessary, such as servers, network equipment, and telecommunications. Its ability to interface different logic levels makes it suitable for systems with components operating at various voltage levels, such as mixed-voltage systems found in industrial controls and automotive applications.
Technical Specifications
- Package: 10-lead MSOP
- Supply Voltage Range: 2.7V to 5.5V
- Operating Temperature Range: -40°C to +85°C
- Prevents SDA and SCL Corruption: During Live Board Insertion and Removal from Backplane
The LTC4304CMS is a testament to Linear Technology's commitment to high-quality, reliable integrated circuits. It provides a simple yet powerful solution for complex I²C communication challenges.