EN
  • EN
  • DE

TPS2114PW

Part No TPS2114PW
Manufacturer Texas Instruments
Catalog PMIC - OR Controllers, Ideal Diodes
Description AUTOSWITCHING POWER MULTIPLEXER | IC OR CTRLR SRC SELECT 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Source Selector Switch
Transistor Polarity N-Channel
Internal Switch(s) Yes
Delay Time - ON 500μs
Delay Time - OFF 3ms
Current - Output (Maximum) 750mA
Supply Current 55μA
Supply Voltage (V) 2.8V ~ 5.5V
Applications Handheld/Mobile Devices
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP
Supplier Device Package 8-TSSOP
Family Part Number TPS2114
Manufacturer Pack Quantity 150
MSL Level 1 (Unlimited)
Win Source Part Number 1272175-TPS2114PW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2114PW CAD Model

Description

TPS2114PW Power Multiplexer from Texas Instruments

The TPS2114PW from Texas Instruments is a versatile power multiplexer that enables seamless transition between two power sources in a variety of electronic applications. This advanced IC is designed to prioritize a primary power source over a secondary one, ensuring that devices remain operational even when the primary source fails or is disconnected.

Key Features:

  • Automatic Switching: The TPS2114PW automatically switches to the secondary power source when the primary source voltage drops below a certain threshold, without interrupting the supply to the load.
  • Wide Voltage Range: It operates over a wide supply voltage range, typically from 2.8V to 5.5V, making it suitable for a broad range of applications.
  • Bidirectional Operation: The device supports bidirectional current flow, which is essential for applications such as battery charging and power-path management.
  • Low RON: With a low on-resistance (RON) of typically 85mΩ, the TPS2114PW ensures minimal voltage drop and power loss during operation.
  • Break-Before-Make Switching: The internal break-before-make architecture prevents cross-conduction when transitioning between sources.
  • Status Flag: An open-drain power-good output provides a status flag that indicates when a valid power source is present.

Applications:

The TPS2114PW is ideal for a range of applications, including but not limited to:

  • Redundant power supplies
  • Power-path controllers
  • Portable devices with dual power sources
  • Battery-powered equipment
  • Hot-swapping and plug-and-play applications

Reliability and Packaging:

Encased in a 14-pin TSSOP (Thin Shrink Small Outline Package), the TPS2114PW is designed for space-constrained applications, while providing robust protection features such as under-voltage lockout (UVLO), over-current protection, and thermal shutdown. Its compact form factor and high level of integration make it a reliable choice for designers looking to create systems with seamless power-source management.

With the TPS2114PW, Texas Instruments continues to provide innovative solutions that enhance the performance and reliability of electronic systems worldwide.

You May Also Be Interested in

Linear Technology
IC OR CTRLR SRC SELECT 16SSOP
Lowest to $4.4336
Texas Instruments
AUTOSWITCHING POWER MUX | IC OR CTRLR SRC SELECT 8TSSOP
Lowest to $0.7461
Intersil
IC OR CTRLR N+1 16TSSOP
Lowest to $8.1759
Infineon Technologies
OR Controller N-Channel Single 8-Pin SOIC T/R / IC OR CTRLR N+1 8SOIC
Lowest to $14.5522
Renesas Electronics America
Automatic Battery Back-Up Switch | IC OR CTRLR SRC SELECT 8SOIC
Lowest to $17.5940
Maxim Integrated
IC OR CTRLR N+1 16QSOP
Need more? Email Us
Infineon Technologies
IC OR CTRLR N+1 8SOIC / OR Controller N-Channel Single 8-Pin SOIC Tube
Lowest to $6.4071
Texas Instruments
IC SMART DIODE CTLR 8VSSOP
Lowest to $2.2421
Maxim Integrated
IC OR CTRLR SRC SELECT 16SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess