Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209111-LTC4304IMS
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC4304IMS CAD Model

Description

LTC4304IMS - Hot Swappable 2-Wire Bus Buffer

The LTC4304IMS from Linear Technology is a robust hot swappable 2-wire bus buffer that significantly enhances the capabilities and performance of I2C bus systems. Designed to allow insertion or removal of cards in a live backplane without disrupting the communication of the bus, this device is ideal for advanced server, telecom, and networking applications where system maintenance and expansion need to be executed with minimal downtime.

The LTC4304IMS provides capacitive isolation between the backplane and the cards, even when the cards are not powered. This is achieved through Linear Technology's strong buffer design that allows extension of the I2C bus size beyond the traditional 400pF bus capacitance limit. It supports bus capacitance of up to 3000pF, thus enabling a higher number of nodes and longer bus lengths.

With its rise time accelerator circuits, the LTC4304IMS enhances both the rise and fall times of the SDA and SCL lines, which ensures that the I2C bus standard speed requirements are met, even with large capacitive loads. This feature is particularly important in ensuring the integrity and speed of communication in complex systems.

The LTC4304IMS also includes an under-voltage lockout feature that disables the device's output when the card supply voltage is below a certain threshold, thus preventing incorrect operation during power-up or power-down. Additionally, the built-in fault protection circuitry guards the bus against stuck-low conditions, which can occur if a card is incorrectly inserted or removed.

Available in a compact 10-lead MSOP package, the LTC4304IMS operates over the commercial and industrial temperature ranges. Its small footprint, combined with the high level of integration, makes it an excellent choice for space-constrained applications that require reliable and continuous 2-wire bus communication.

Overall, the LTC4304IMS is a powerful solution for creating more reliable and flexible I2C bus systems, offering both protection and performance enhancements that are critical for modern electronic systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.0306
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.2771
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.8245
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.0505 $66.3030
13+ $9.0671 $117.8723
20+ $8.7837 $175.6740
27+ $8.5004 $229.5108
35+ $8.2170 $287.5950
46+ $7.3670 $338.8820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,677 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention