EN
  • EN
  • DE

LTC4310CMS-1#PBF

Part No LTC4310CMS-1#PBF
Manufacturer Linear Technology
Catalog Digital Isolators
Description Hot-Swappable I2C Isolator / DGTL ISOLATOR 2CH I2C 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Linear Technology
Packaging Tube
Technology Magnetic Coupling
Type I²C
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 1/1
Channel Type Unidirectional
Common Mode Transient Immunity (Minimum) 20kV/μs
Data Rate 100kHz
Rise / Fall Time (Typ) 1ns, 1ns
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-MSOP
Win Source Part Number 784076-LTC4310CMS-1#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4310CMS-1#PBF
Introduction Date April 12, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4310CMS-1#PBF CAD Model

Description

LTC4310CMS-1#PBF - I2C Bus Buffer from Linear Technology

The LTC4310CMS-1#PBF is a sophisticated I2C bus buffer component designed by Linear Technology to facilitate reliable communication in systems with strong I2C requirements. This device is particularly useful in applications where the I2C bus must be extended or isolated, ensuring data integrity over long distances or through noisy environments.

Key Features:

  • Hot Swappable: The LTC4310CMS-1#PBF allows for the connection and disconnection of I2C devices without the need to power down the system, thus maintaining system integrity and reducing downtime.
  • Rise Time Accelerators: Incorporated rise time accelerators significantly improve the transition times on the SDA and SCL lines, which in turn increases the speed and reliability of the I2C communication.
  • Stuck Bus Recovery: An innovative stuck bus recovery feature detects and resolves data and clock line lock-up, ensuring the bus remains operational even in the event of a device fault.
  • High Noise Margin: With its robust design, the LTC4310CMS-1#PBF offers an increased noise margin, enhancing the signal integrity in electrically noisy environments.
  • Wide Operating Voltage Range: The device supports a wide range of supply voltages from 2.9V to 5.5V, making it suitable for various applications and system requirements.

Applications:

  • Industrial Control Systems
  • Automotive Networks
  • Data Communication Systems
  • Telecommunications Infrastructure

The LTC4310CMS-1#PBF is packaged in a compact, 10-lead MSOP, providing a space-efficient solution for PCB layouts. Its advanced features, including under-voltage lockout, pre-charge of the data and clock lines, and a strong drive capability, make it an essential component for enhancing I2C bus performance and reliability in a wide range of electronic systems.

With Linear Technology's reputation for high-quality and precision-engineered components, the LTC4310CMS-1#PBF represents a reliable and efficient solution for engineers looking to optimize their I2C bus systems.

You May Also Be Interested in

Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 4CH GP 20SSOP
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $12.8233
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $9.0458
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess