EN
  • EN
  • DE

LTC4355CS#PBF

Part No LTC4355CS#PBF
Manufacturer Linear Technology
Catalog PMIC - OR Controllers, Ideal Diodes
Description OR Controller N-Channel Dual Automotive 16-Pin SOIC N Tube / IC OR CTRLR SRC SELECT 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type N+1 ORing Controller
Channel Type Type N
Internal Switch(s) No
Delay Time - OFF 300ns
Operating Supply Current 2mA
Operating Supply Voltage 48V, -48V
Applications -48V Dist Power Systems, AdvancedTCA Systems
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 784103-LTC4355CS#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4355
Introduction Date March 19, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4355CS#PBF CAD Model

Description

LTC4355CS#PBF - Diode-OR Controller from Linear Technology

The LTC4355CS#PBF is a high-performance diode-OR controller designed by Linear Technology, which is now part of Analog Devices. This product is engineered to provide an ideal solution for systems that require multiple power supply inputs to enhance reliability through redundancy. The LTC4355 controls external N-channel MOSFETs to function as ideal diodes, creating a low loss power path compared to the traditional use of Schottky diodes.

This controller is suitable for a wide range of applications, including telecom systems, servers, and industrial systems, where it is critical to maintain uninterrupted power. The LTC4355 offers a seamless transition between power sources by controlling the gate of the external MOSFETs, effectively reducing the voltage drop and power dissipation that would otherwise be present with Schottky diodes.

Key features of the LTC4355CS#PBF include its ability to operate over a wide voltage range of 9V to 80V, making it versatile for various supply voltages. It also provides a fast switch-over to the secondary supply when the primary supply fails, ensuring minimal interruption to the load. The controller includes a status output that indicates which input supply is currently being used, allowing for easy monitoring of the power path.

The LTC4355 also incorporates under-voltage lockout, overvoltage protection, and reverse input protection to safeguard against potential damage from abnormal supply conditions. Additionally, the device's low quiescent current ensures minimal impact on the overall power efficiency of the system.

The LTC4355CS#PBF comes in a compact 16-lead narrow SSOP package, which is ideal for space-constrained applications. Its robust design and comprehensive feature set make it an excellent choice for creating reliable, efficient, and redundant power supply systems.

For designers looking to improve power system reliability while minimizing voltage drops and power losses, the LTC4355CS#PBF diode-OR controller provides an advanced solution that is both effective and easy to implement.

You May Also Be Interested in

Analog Devices Inc.
IC OR CTRLR SRC SELECT 10MSOP / OR Controller Source Selector Switch P-Channel 2:2 10-MSOP
Lowest to $7.9946
ON Semiconductor
GREENBRIDGETM 2 SERIES OF HIGH-E / OR Controller Bridge Rectifier N and P-Channel Bridge (2) 12-MLP (5x4.5)
Lowest to $3.5800
Analog Devices Inc.
IC OR CTRLR N+1 16SOIC
Lowest to $17.4627
Nexperia USA Inc.
1.2V-5.5V, 1.5A, LOW IQ AND VFWD
Lowest to $1.4553
Vicor Corporation
IC OR CTRLR / OR Controller N+1 ORing Controller N-Channel N:1 10-DFN (3x3)
Need more? Email Us
Analog Devices Inc.
IC OR CTRLR SRC SELECT 8MSOP / OR Controller Source Selector Switch P-Channel 2:1 8-MSOP
Lowest to $10.5580
Texas Instruments
IC POWER MANAGEMENT / OR Controller N+1 ORing Controller N-Channel 1:1 16-HTSSOP
Lowest to $2.4925
Texas Instruments
IC OR CTRLR N+1 6SOT / OR Controller N+1 ORing Controller N-Channel N:1 SOT-23-THIN
Lowest to $0.9866
Texas Instruments
IC OR CTRLR IDEAL DIODE SC70-6 / OR Controller P-Channel 1:1 SC-70-6
Lowest to $0.2099

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.9357 $53.8071
7+ $14.7165 $103.0155
11+ $14.2566 $156.8226
15+ $13.7967 $206.9505
19+ $13.3368 $253.3992
26+ $11.9571 $310.8846
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,219 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess