EN
  • EN
  • DE

LTC4411ES5#TRPBF

Part No LTC4411ES5#TRPBF
Manufacturer Linear Technology
Catalog PMIC - OR Controllers, Ideal Diodes
Description OR Controller P-channel Single 0.245Ohm 5-Pin TSOT-23 T/R / IC OR CTRLR SRC SELECT TSOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Source Selector Switch
Polarity P-Channel
Internal Switch(s) Yes
Current - Output (Max) 2.6A
Operating Supply Current 40μA
Supply Voltage - Operating 2.6 V to 5.5 V
Applications Handheld/Mobile Devices
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 002807-LTC4411ES5#TRPBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LTC4411
Introduction Date December 08, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4411ES5#TRPBF CAD Model

Description

LTC4411ES5#TRPBF - Low Loss PowerPath Controller from Linear Technology

The LTC4411ES5#TRPBF is a high-performance PowerPath controller designed by Linear Technology to provide seamless power management in systems that require multiple power sources. This compact and efficient IC ensures a smooth transition between power supplies, minimizing the risk of power interruption to sensitive electronic devices.

This PowerPath controller is housed in a small SOT-23 package, making it an ideal choice for space-constrained applications. Its primary function is to automatically select the highest priority power source available, between an external supply and a battery, without causing any disturbance to the load. The LTC4411ES5#TRPBF is capable of handling up to 2.6A of continuous current, ensuring that even high-demand devices can be supported.

The device features a very low forward voltage drop of only 50mV at 1A, which significantly reduces power loss and improves efficiency. This characteristic is particularly beneficial in battery-powered applications where efficiency is critical for maximizing battery life. Additionally, the LTC4411ES5#TRPBF has a low quiescent current, further conserving battery power when the external supply is disconnected.

One of the key advantages of the LTC4411ES5#TRPBF is its simplicity of use. It requires no external components for operation, which simplifies the design process and reduces the overall bill of materials. Furthermore, the device is robust, with built-in protection features such as reverse battery protection, which safeguards the IC and the system in the event of an incorrectly installed battery.

The LTC4411ES5#TRPBF operates over a wide voltage range, from 2.5V to 5.5V, making it versatile for various applications, including portable devices, handheld medical equipment, and industrial instruments. Its fast turn-on time ensures that the transition between power sources is almost instantaneous, preventing any reset or interruption of the device it powers.

In summary, the LTC4411ES5#TRPBF from Linear Technology is an essential component for designers looking to create reliable, efficient, and compact power management solutions. Its ease of integration, low power consumption, and high current handling capability make it a top choice for a wide range of applications.

You May Also Be Interested in

Analog Devices Inc.
IC OR CTRLR N+1 8MSOP
Lowest to $7.3309
Texas Instruments
IC OR CTRLR N+1 6SOT
Lowest to $2.9042
Texas Instruments
AUTOSWITCHING POWER MUX
Lowest to $4.7336
Analog Devices Inc.
IC OR CTRLR SRC SELECT 16DFN
Lowest to $10.6453
Intersil
IC OR CTRLR N+1 8MSOP
Lowest to $3.3661
Fairchild/ON Semiconductor
IC OR CTRLR SRC SELECT 16WLCSP
Lowest to $1.3671
Infineon Technologies
IC OR CTRLR N+1 20QFN
Need more? Email Us
Infineon Technologies
OR Controller N-Channel Single 8-Pin SOIC T/R / IC OR CTRLR N+1 8SOIC
Lowest to $6.4071
Maxim Integrated
IC OR CTRLR SRC SELECT 16SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.2800 $50.5600
5+ $23.6800 $118.4000
7+ $22.8800 $160.1600
10+ $21.2800 $212.8000
13+ $20.4800 $266.2400
16+ $19.6800 $314.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,310 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess