EN
  • EN
  • DE

LTC4420IMSE#PBF

Part No LTC4420IMSE#PBF
Manufacturer Linear Technology
Catalog PMIC - OR Controllers, Ideal Diodes
Description Controller 1.8V to 18V 12-Pin MSOP EP Tube / IC SOURCE SELECTOR SWITCH 12MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series PowerPath
Packaging Reel package
Type Source Selector Switch
Channel Type Type N
Internal Switch(s) Yes
Current - Output (Maximum) 1.6A
Operating Supply Current 3.6μA
Operating Supply Voltage 1.8 V ~ 18 V
Applications Battery Backup
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 12-TSSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 12-MSOP
Win Source Part Number 784167-LTC4420IMSE#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4420
Introduction Date August 10, 2016
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4420IMSE#PBF CAD Model

Description

LTC4420IMSE#PBF - PowerPath Controller from Linear Technology

The LTC4420IMSE#PBF is a robust PowerPath controller integrated circuit designed by Linear Technology to manage power supplies in dual-battery or dual-adapter systems. This advanced component is engineered to automatically select the highest priority power source available, ensuring a seamless and reliable transition between sources without interrupting the supply to the load.

Key Features:

  • Automatic Switching: The LTC4420IMSE#PBF can seamlessly transition between two power sources, which is critical in maintaining uninterrupted operation in the event of a power source failure.
  • Prioritization Control: It allows for priority setting of power sources, ensuring that the preferred source is utilized whenever available.
  • Low Loss: The device features a low voltage drop, which minimizes power loss during operation, enhancing overall system efficiency.
  • Wide Operating Range: The LTC4420IMSE#PBF operates over a wide voltage range, accommodating various applications and ensuring compatibility with a multitude of power sources.
  • Fast Switching: It offers fast switching between sources, reducing the risk of brownouts or system resets during power source transitions.
  • Protection Features: The device includes overvoltage protection, undervoltage lockout, and reverse input protection to safeguard against potentially damaging conditions.

Applications:

The LTC4420IMSE#PBF is suitable for a wide range of applications, including but not limited to:

  • Redundant power supply systems
  • Portable and battery-powered devices
  • Automotive and industrial systems
  • Medical equipment with critical power requirements
  • Uninterruptible power supplies (UPS)

Product Specifications:

The LTC4420IMSE#PBF comes in a compact 10-lead MSOP package, which is ideal for space-constrained applications. It is designed to operate over a temperature range of -40°C to 85°C, making it suitable for industrial and automotive environments where extreme temperatures may be encountered.

With its advanced features and robust design, the LTC4420IMSE#PBF from Linear Technology is an ideal solution for designers looking to create reliable and efficient dual-input power supply systems.

You May Also Be Interested in

Texas Instruments
IC OR CTRLR N+1 6SOT
Lowest to $1.4004
Analog Devices Inc.
IC OR CTRLR N+1 8MSOP
Lowest to $5.6811
Texas Instruments
IC OR CTRLR SRC SELECT 8SOIC
Need more? Email Us
Texas Instruments
AUTOSWITCHING POWER MUX | IC OR CTRLR SRC SELECT 8TSSOP
Lowest to $0.7461
Texas Instruments
IC OR CTRLR N+1 6SOT
Lowest to $2.9042
Maxim Integrated
IC OR CTRLR N+1 16QSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC OR CTRLR SRC SELECT 16WLCSP
Lowest to $1.3671
Texas Instruments
OR Controller N-Channel Single 6-Pin TSOT-23 T/R / LM5050-2 High Side OR-ing FET Controller | IC OR CTRLR N+1 6SOT
Lowest to $1.1036
Maxim Integrated
IC DIODE CURRENT SWITCH SOT23-5
Lowest to $0.5940

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess