EN
  • EN
  • DE

TPS2411RMST

Part No TPS2411RMST
Manufacturer Texas Instruments
Catalog PMIC - OR Controllers, Ideal Diodes
Description O-RING CONTROLLER / OR Controller N+1 ORing Controller N-Channel N:1 14-UQFN (2.5x2.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Type N+1 ORing Controller
FET Type N-Channel
Internal Switch(s) No
Delay Time - OFF 130 ns
Current - Output (Max) -
Current - Supply 4.25 mA
Voltage - Supply 3V ~ 16.5V
Applications N+1 Power Supplies, High Availability
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 14-UFQFN
Supplier Device Package 14-UQFN (2.5x2.5)
Base Product Number TPS2411
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353278-TPS2411RMST
Ultra Librarian 3D Model Ultra Librarian TPS2411RMST CAD Model

Description

The TPS2411RMST from Texas Instruments is a highly versatile and robust integrated circuit designed to enhance power management solutions across a wide range of applications. This particular component is part of the TPS241x family of Hot Swap Controllers that are engineered to manage the insertion and removal of circuit boards into live system backplanes or other hot power sources.

Key Features:

  • Programmable Current Limit: The device allows for precise control over the current limit threshold via an external resistor. This feature is crucial for protecting sensitive electronic components from overcurrent conditions.
  • Fast Response Time: With its quick response to fault conditions, the TPS2411RMST can rapidly disconnect the load from the power source, minimizing the risk of damage due to overcurrent or short-circuit events.
  • Under-Voltage Lockout (UVLO): The built-in UVLO function ensures that the device operates only when the supply voltage is within an acceptable range, thereby safeguarding the system from low-voltage scenarios that could lead to erratic operation.
  • Charge Pump Drive for External N-Channel MOSFET: The controller drives an external N-channel MOSFET, which allows for efficient power management and helps to reduce on-resistance and power dissipation.
  • Wide Operating Voltage Range: The TPS2411RMST is designed to accommodate a broad voltage range, making it suitable for various applications and ensuring compatibility with different system voltages.

Applications:

The TPS2411RMST is ideal for use in systems that require controlled power distribution and management, such as:

  • Servers and Telecom Equipment
  • RAID Systems
  • Industrial Control Systems
  • Network Routers and Switches
  • Redundant Power Supplies

With its advanced features and reliable performance, the TPS2411RMST from Texas Instruments is an excellent choice for designers looking to implement effective power management strategies in their electronic systems. Its ability to handle high-power applications with ease, coupled with its programmable parameters, makes it a versatile and indispensable component in modern electronics design.

You May Also Be Interested in

Analog Devices Inc.
IC OR CTRLR N+1 14DFN
Lowest to $17.7116
Linear Technology
IC OR CTRLR SRC SELECT 8SOIC
Lowest to $4.8972
Analog Devices Inc.
IC OR CTRLR SRC SELECT 8MSOP / OR Controller Source Selector Switch P-Channel 2:1 8-MSOP
Lowest to $10.5580
Linear Technology
IC OR CTRLR SRC SELECT TSOT23-6
Lowest to $5.2389
Analog Devices Inc.
IC OR CTRLR N-CH 2CH 16DFN
Lowest to $14.5523
Texas Instruments
AUTOMOTIVE, LOW IQ IDEAL DIODE C / OR Controller N+1 ORing Controller N-Channel 1:1 12-WSON (3x3)
Lowest to $4.5719
Analog Devices Inc.
IC OR CTRLR SRC SELECT 16SOIC
Lowest to $11.6418
Analog Devices Inc.
LOW ICC IDEAL DIODE CONTROLLER W
Need more? Email Us
Analog Devices Inc.
LOW ICC IDEAL DIODE CONTROLLER W / OR Controller N+1 ORing Controller N-Channel 1:1 8-DFN (3x3)
Lowest to $53.8433

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0648 $52.8424
30+ $3.3352 $100.0560
47+ $3.2310 $151.8570
64+ $3.1267 $200.1088
83+ $3.0225 $250.8675
111+ $2.7099 $300.7989
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess