EN
  • EN
  • DE

LTC4359CMS8LTFKD

Part No LTC4359CMS8LTFKD
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072725-LTC4359CMS8LTFKD
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC4359CMS8LTFKD CAD Model

Description

The LTC4359CMS8LTFKD is a high-performance ideal diode controller designed by Linear Technology, which is now part of Analog Devices. This component provides a low loss power path by controlling an external N-channel MOSFET, effectively replacing power diodes in a variety of applications. The LTC4359 ensures seamless transition between power sources and protects against reverse battery conditions while minimizing power dissipation.

Key Features

  • Low Loss Replacement for Power Diode: By utilizing an N-channel MOSFET, the LTC4359 offers a more efficient alternative to Schottky diodes, significantly reducing power loss and heat generation.
  • Automatic Control: The device automatically switches between sources without the need for external control, ensuring continuous power supply with minimal intervention.
  • Reverse Battery Protection: The LTC4359 prevents damage to the system in the event of a reverse battery connection, enhancing the reliability and durability of the application.
  • Wide Operating Voltage Range: It operates over a wide voltage range, accommodating various application requirements.
  • Low Quiescent Current: The device consumes minimal current when idle, preserving battery life and improving system efficiency.

Applications

  • Redundant Power Supplies
  • Power Supply ORing
  • Automotive Power Systems
  • Portable Instrumentation
  • High Current Diode Applications

Package and Availability

The LTC4359CMS8LTFKD comes in an MSOP-8 package, providing a compact solution suitable for space-constrained applications. Linear Technology's commitment to quality ensures that this ideal diode controller meets the rigorous standards required for industrial and automotive applications. Check with authorized distributors for availability and bulk ordering options.

Conclusion

With its robust feature set and reliable performance, the LTC4359CMS8LTFKD from Linear Technology is an excellent choice for designers looking to enhance power management efficiency in their systems. Its ability to minimize power loss, protect against reverse battery scenarios, and seamlessly manage multiple power sources makes it a versatile and essential component in any power supply design.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8682 $53.5502
26+ $3.9944 $103.8544
39+ $3.8696 $150.9144
54+ $3.7447 $202.2138
70+ $3.6199 $253.3930
93+ $3.2454 $301.8222
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess