Introducing the LTM8045EV#PBF from Linear Technology
The LTM8045EV#PBF is a versatile and powerful micro-module converter that has been designed by Linear Technology to cater to a wide range of power supply requirements. This compact and efficient device integrates a switching regulator with all necessary support components in a small, encapsulated package, making it ideal for space-constrained applications.
Key Features
- Wide Input Voltage Range: The LTM8045EV#PBF can operate with an input voltage range from 3.6V to 36V, making it suitable for a variety of input sources, including industrial, automotive, and communications systems.
- Adjustable Output Voltage: Users can adjust the output voltage from 2.5V up to 15V to meet the needs of their specific application, providing great flexibility in design.
- Integrated Inductor: The inclusion of an integrated inductor simplifies the design and reduces external component count, which is crucial for designing compact and reliable systems.
- High Efficiency: With high efficiency up to 88%, the LTM8045EV#PBF ensures minimal power loss and heat generation, which is critical for maintaining the performance and longevity of electronic systems.
- Thermal Performance: The device is encapsulated in a thermally enhanced package, which allows for efficient heat dissipation and operation in a wide temperature range.
Applications
The LTM8045EV#PBF is highly adaptable and can be used in a multitude of applications, including but not limited to:
- Industrial Control Systems
- Automotive Power Supplies
- Telecommunications Infrastructure
- Distributed Power Systems
- Portable Electronic Devices
Conclusion
Linear Technology's LTM8045EV#PBF is a reliable and efficient solution for designers looking to implement a power supply with minimal external components and design complexity. Its wide input voltage range, adjustable output voltage, and high efficiency make it an excellent choice for a broad spectrum of applications. Whether you're working on industrial, automotive, or portable electronics, the LTM8045EV#PBF offers a high-performance power management solution that can help streamline your design process and enhance your product's overall performance.