LD1117S285 - Voltage Regulator by STMicroelectronics
The LD1117S285 is a robust and reliable low-dropout voltage regulator designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This linear voltage regulator is a part of the LD1117 series, which is renowned for providing stable and precise voltages to various electronic applications.
Key Features
- Output Voltage: The device provides a fixed output voltage of 2.85V, which is ideal for powering low-voltage digital circuits and microcontroller-based systems.
- Current Capability: It can deliver up to 800mA of continuous output current, making it suitable for a wide range of power supply applications.
- Low Dropout: With a low dropout voltage, this regulator operates efficiently even when the input voltage is very close to the output voltage, ensuring minimal power loss and heat generation.
- Thermal Overload Protection: The LD1117S285 is equipped with thermal shutdown circuitry that protects the device from damage due to excessive power dissipation and high temperature.
- Short Circuit Protection: The built-in short circuit protection enhances the safety and reliability of the regulator by preventing damage in the event of a short circuit condition.
Applications
The LD1117S285 is versatile and can be used in various applications, including:
- Consumer Electronics
- Computer Systems
- Telecommunication Devices
- Portable Equipment
- Battery-Powered Devices
Package and Quality
STMicroelectronics packages the LD1117S285 in a compact SOT-223 package, which is suitable for surface mount technology (SMT) and fits well in space-constrained applications. The device meets stringent quality standards, ensuring reliable performance and longevity in your electronic projects.
Conclusion
The LD1117S285 from STMicroelectronics is a top-choice voltage regulator that combines performance, protection features, and versatility. Whether you're developing power supplies for consumer electronics or industrial systems, this regulator provides a stable and efficient power solution.