EN
  • EN
  • DE

LTC671046

Part No LTC671046
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072624-LTC671046
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC671046 CAD Model

Description

The Linear Technology LTC671046 is a state-of-the-art operational amplifier that delivers exceptional accuracy and stability. Designed for high-performance applications that require precision signal conditioning, this op-amp stands out with its low offset voltage, low drift, and low noise characteristics.

Key Features

  • Low Offset Voltage: The LTC671046 offers an ultra-low input offset voltage, making it ideal for applications where minimal deviation is critical.
  • Low Drift: With its excellent temperature stability, the device ensures consistent performance over a wide range of operating conditions.
  • Low Noise: It exhibits low noise density, which is essential for high-fidelity and high-accuracy signal processing.
  • High Gain Bandwidth Product: The device provides a high-frequency response, allowing it to handle a broad spectrum of signals.
  • Power Efficiency: The LTC671046 is designed for optimal power efficiency, which is crucial for battery-powered and energy-sensitive applications.

Applications

The LTC671046 is versatile and can be used in a variety of demanding applications, including:

  • Precision instrumentation
  • Data acquisition systems
  • Active filters
  • Medical devices
  • Industrial controls
  • Automotive systems

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC671046 is no exception. It is built to meet rigorous industry standards, ensuring reliable operation in even the most challenging environments. Whether used in the lab or integrated into industrial equipment, this operational amplifier is designed to deliver consistent, precise performance over its lifetime.

For engineers and designers seeking an op-amp that combines precision, stability, and efficiency, the LTC671046 from Linear Technology is an excellent choice. Its advanced features and robust design make it a valuable component in any precision electronic system.

You May Also Be Interested in

Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
Linear Technology
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess