EN
  • EN
  • DE

LTC4362IDCB-2#TRMPBF

Part No LTC4362IDCB-2#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Power Management - Specialized
Description IC OVP/OVC PROTECT AUTORTRY 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel - TR
Applications Handheld/Mobile Devices
Operating Supply Current 220μA
Operating Supply Voltage 2.5 V ~ 28 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-DFN (2x3)
Manufacturer Homepage www.linear.com
Win Source Part Number 724792-LTC4362IDCB-2#TRMPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4362-2
Introduction Date June 07, 2010
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LTC4362IDCB-2#TRMPBF CAD Model

Description

LTC4362IDCB-2#TRMPBF - Overvoltage and Overcurrent Protector

The LTC4362IDCB-2#TRMPBF from Linear Technology is an advanced protection device designed to safeguard sensitive electronic components from potentially damaging overvoltage and overcurrent conditions. This integrated circuit provides a robust solution for ensuring the longevity and reliability of your electronic systems.

Key Features:

  • Overvoltage Protection: The device features an overvoltage protection threshold that guards against surges up to 60V, ensuring devices are shielded from unexpected voltage spikes.
  • Overcurrent Protection: With its built-in overcurrent protection, the LTC4362IDCB-2#TRMPBF can prevent excessive current from causing thermal damage to circuit components.
  • Fast Response Time: The device reacts quickly to fault conditions, typically within 1μs, providing rapid response to prevent damage to the system.
  • Adjustable Turn-On and Turn-Off Thresholds: Users can set precise voltage thresholds for activation and deactivation, allowing for tailored protection based on specific system requirements.
  • Low Quiescent Current: With a low quiescent current draw, the protector does not significantly impact the overall power consumption of the system it's protecting.
  • Wide Operating Temperature Range: The LTC4362IDCB-2#TRMPBF is designed to operate over a temperature range of -40°C to +85°C, making it suitable for a variety of environments.

Applications:

This overvoltage and overcurrent protector is ideal for a wide range of applications, including:

  • Automotive electronics
  • Portable and handheld devices
  • Industrial systems
  • Telecommunications equipment
  • Data storage and servers

Package and Quality:

The LTC4362IDCB-2#TRMPBF comes in a compact, 6-pin DFN package, offering a space-saving footprint for modern electronic designs. It is available in tape and reel packaging, which is suitable for automated manufacturing processes. Linear Technology ensures high-quality and reliability, making this protector a trusted choice for critical applications.

You May Also Be Interested in

Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
Analog Devices Inc.
25V SPAN, 800MA DEVICE POWER SUP
Lowest to $61.7745
Holtek
IC SWITCH LINEAR DIMMER 8 DIP
Need more? Email Us
Microchip Technology
IC ULTRASOUND DRIVER 56VQFN
Lowest to $0.6145
Analog Devices Inc.
USB TYPE C CC/PD IC
Lowest to $5.9050
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
Analog Devices Inc.
Power Management Specialized - PMIC 2.5V 5.0V, 0.5A/2.5A Reversible Buck/Boost Regulator for Backup Power Applications
Lowest to $5.8209

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.4974 $62.4870
10+ $10.2543 $102.5430
16+ $9.9338 $158.9408
21+ $9.6134 $201.8814
27+ $9.2929 $250.9083
37+ $8.3316 $308.2692
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,350 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess