EN
  • EN
  • DE

NCP81071DDR2G

Part No NCP81071DDR2G
Manufacturer ON Semiconductor
Catalog PMIC - Gate Drivers
Description NCP81071 - DUAL 5 LOW -SIDE DRIV / Gate Driver IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers
Mfr ON Semiconductor
Series *
Package Bulk
Base Product Number NCP81071
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Unaffected
Standard Package 419 pcs
Win Source Part Number 1383019-NCP81071DDR2G
Ultra Librarian 3D Model Ultra Librarian NCP81071DDR2G CAD Model

Description

Introducing the NCP81071DDR2G from ON Semiconductor

The NCP81071DDR2G is a state-of-the-art gate driver designed by ON Semiconductor, a leader in energy-efficient innovations. This product is specifically tailored for high-performance applications that require precise and efficient gate control. The NCP81071DDR2G is an optimal solution for driving N-channel MOSFETs and IGBTs that are commonly used in a wide range of power conversion technologies.

At the heart of the NCP81071DDR2G is its dual-channel configuration, which allows for independent gate driving with an impressive propagation delay of typically 25 ns. This ensures synchronous operation of the channels, which is critical for applications demanding high-speed switching and accurate timing control. The driver is capable of providing a robust gate drive with sourcing and sinking current capabilities of up to 4 A, ensuring that the MOSFETs or IGBTs are driven effectively for optimal performance.

One of the key features of the NCP81071DDR2G is its integrated bootstrap diode, which simplifies the circuit design and reduces external component count. This built-in diode is essential for creating the high-side drive voltage needed in half-bridge configurations, thus enhancing the efficiency and reliability of the overall system.

The device also offers protection features that are crucial for maintaining the integrity of the power system. These include under-voltage lockout (UVLO) for both the high-side and low-side channels, which ensures that the gate driver operates only when there is sufficient voltage. Additionally, the NCP81071DDR2G includes over-current protection (OCP) to safeguard the power devices from excessive current conditions.

With its wide operating voltage range from 10 V to 20 V, the NCP81071DDR2G is versatile and can be used in various applications, including switch-mode power supplies, DC-DC converters, motor drives, and power inverters. Its compact size, in a small outline package, makes it suitable for space-constrained applications while still delivering the high performance expected from ON Semiconductor products.

Overall, the NCP81071DDR2G is a robust, efficient, and reliable gate driver that provides the control and protection necessary for high-efficiency power management solutions. Its features and performance make it a valuable component in any power electronics engineer's toolkit.

You May Also Be Interested in

Infineon Technologies
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
Maxim Integrated
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Analog Devices Inc.
IC GATE DRVR HIGH-SIDE 16MSOP / High-Side Gate Driver IC Non-Inverting 16-MSOP-EP
Lowest to $5.2446
IXYS
IC GATE DRVR LOW-SIDE 8DFN / Low-Side Gate Driver IC Non-Inverting 8-DFN (3x3)
Lowest to $1.4212
Texas Instruments
IC ISOLATION / Low-Side Gate Driver IC Inverting, Non-Inverting 8-WSON (2x2)
Lowest to $1.9365
Texas Instruments
IC GATE DRVR LOW-SIDE 16DIP / Low-Side Gate Driver IC Non-Inverting 16-PDIP
Lowest to $31.3291
IXYS
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
Lowest to $2.2702
Texas Instruments
100-V MAX SIMPLE 3-PHASE GATE DR / High-Side and Low-Side Gate Driver IC Non-Inverting 20-TSSOP
Lowest to $0.5463
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $3.7731

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess