EN
  • EN
  • DE

MAX3656ETQ

Part No MAX3656ETQ
Manufacturer Maxim Integrated
Catalog PMIC - Laser Drivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Laser Drivers
Manufacturer Maxim Integrated
Win Source Part Number 311547-MAX3656ETQ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3656ETQ CAD Model

Description

Maxim Integrated's MAX3656ETQ: High-Performance Transimpedance Amplifier

The MAX3656ETQ from Maxim Integrated is a state-of-the-art transimpedance amplifier designed for high-speed communication applications. This device is ideally suited for use in fiber-optic receivers, enabling the conversion of fast optical signals into electrical signals with high precision and minimal distortion.

Key Features:

  • High Bandwidth: The MAX3656ETQ offers a wide bandwidth that ensures excellent performance for high-speed data transmission, making it perfect for use in gigabit ethernet and fiber channel applications.
  • Low Noise: Engineered to produce minimal noise, this amplifier provides a clear and strong signal output, which is crucial for maintaining signal integrity in communication systems.
  • Adjustable Gain: Users can adjust the transimpedance gain to match the requirements of their specific application, providing flexibility and customization options.
  • Single 3.3V Supply: Operating on a single 3.3V power supply, the MAX3656ETQ is designed for low-power consumption, making it an energy-efficient choice for modern electronic systems.

Applications:

The MAX3656ETQ is used in a variety of high-speed data communication systems, including:

  • Gigabit Ethernet Transceivers
  • Fiber Channel Transceivers
  • SONET/SDH Receivers
  • Optical Network Infrastructure

Package and Reliability:

Encased in a compact 5mm x 5mm, 32-pin thin QFN package, the MAX3656ETQ is designed to fit into space-constrained applications while providing robust performance. Maxim Integrated's commitment to quality ensures that this product meets high-reliability standards, suitable for demanding environments.

Technical Specifications:

  • Transimpedance Gain: Adjustable
  • Supply Voltage: 3.3V
  • Operating Temperature Range: -40°C to +85°C
  • Package: 32-pin thin QFN (5mm x 5mm)

Overall, the MAX3656ETQ transimpedance amplifier is a powerful component that provides the necessary speed, precision, and flexibility for high-performance optical communication systems.

You May Also Be Interested in

Microchip Technology
IC LASER DRV 155MBPS 5.5V 10MSOP / Laser Driver IC 155Mbps 1 Channel 4.5V ~ 5.5V 10-MSOP
Need more? Email Us
MACOM Technology Solutions
IC OPERATIONAL AMP
Need more? Email Us
Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us
Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 3GBPS 3.63V 24BCC
Need more? Email Us
Microchip Technology
IC LASER DRVR 2.5GBPS 3.6V 32MLF / Laser Driver IC 2.5Gbps 2 Channel 3V ~ 3.6V 32-QFN (5x5)
Need more? Email Us
Microchip Technology
IC LASER DRV 622MBPS 5.5V 10MSOP / Laser Driver IC 622Mbps 1 Channel 3V ~ 3.6V, 4.5V ~ 5.5V 10-MSOP
Need more? Email Us
MACOM Technology Solutions
IC AMP OPTICAL POST MMIC PECL
Need more? Email Us
Microchip Technology
IC LASER DRVR 4.25GB 3.6V 16MLF / Laser Driver IC 4.25Gbps 1 Channel 3V ~ 3.6V 16-QFN (3x3)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess