EN
  • EN
  • DE

SLA7025M

Part No SLA7025M
Manufacturer Sanken
Catalog PMIC - Motor Drivers, Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Category Integrated Circuits(ICs)
Family PMIC - Motor Drivers,Controllers
Win Source Part Number 190394-SLA7025M
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SLA7025M CAD Model

Description

The SLA7025M is a unipolar stepper motor driver IC manufactured by Sanken. This device is designed to provide precise and efficient control of unipolar stepper motors in a variety of applications. It integrates key features such as built-in protection circuits to ensure reliable operation and prevent damage to the motor and driver.

Applications:

  • Printers: Controlling print head movement and paper feed mechanisms in various printer types.
  • Scanners: Positioning the scanning head in flatbed and document scanners with accuracy.
  • Robotics: Driving stepper motors in robotic arms, automated systems, and pick-and-place machines.
  • CNC Machines: Controlling the movement of cutting tools and workpieces in CNC milling machines, lathes, and routers.
  • Factory Automation: Employed in automated assembly lines, conveyor systems, and other industrial automation equipment.

Features:

  • Unipolar Stepper Motor Driver: Specifically designed for driving unipolar stepper motors.
  • Built-in Protection Circuits: Includes overcurrent protection (OCP) and thermal shutdown (TSD) to safeguard the IC and the motor from damage.
  • High Voltage and Current Capability: Capable of handling higher voltage and current levels required by certain stepper motors.
  • Simple Control Interface: Typically controlled via step and direction signals, making it easy to interface with microcontrollers.
  • Low Power Dissipation: Optimized for efficient power usage, minimizing heat generation during operation.

Benefits:

  • Precise Motor Control: Delivers accurate and repeatable positioning for demanding applications.
  • Enhanced System Reliability: Integrated protection features prevent damage from electrical faults and overheating.
  • Simplified System Design: The straightforward control interface simplifies integration into both new and existing designs.
  • Reduced Development Time: The ease of use and integration minimizes the time needed for design and prototyping.
  • Cost-Effective Solution: Provides a solid balance of performance, features, and cost for stepper motor control applications.

The SLA7025M simplifies the control of unipolar stepper motors by integrating the necessary driving circuitry and protection mechanisms. This IC helps engineers create precise and reliable motion control systems for a variety of applications.

You May Also Be Interested in

MICROSS/On Semiconductor
IC MTRDRV BIPLR 4.75-5.25V 32QFN
Lowest to $11.0598
Analog Devices Inc.
Motor / Motion / Ignition Controllers & Drivers Stepper motor driver 7 TO 34V, for external P/N-Fets with S/D and SPI Interface, 256 Steps, CoolStep, StallGuard2 and SpreadCycle
Lowest to $5.8647
Infineon Technologies
SPI DSO-36 Gate Drivers RoHS
Lowest to $163.4329
Analog Devices Inc.
IC MTR DRV BIPOLAR 5.5-26V 48QFN
Lowest to $29.1045
Toshiba Semiconductor and Storage
VQFN-48-EP(7x7) Motor Drivers, Controllers RoHS
Lowest to $1.2224
Texas Instruments
11V, 1A BRUSHED DC MOTOR DRIVER / Bipolar Motor Driver NMOS PWM 8-WSON (2x2)
Lowest to $0.2849
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Need more? Email Us
Infineon Technologies
IKCM10L60GA Infineon Technologies Motor / Motion / Ignition Controllers & Drivers CIPOS MINI datasheet, inventory, & pricing.
Lowest to $13.0971
Omron
LIGHT CURTAIN HAND 25MM / Light Curtain 25mm Hand Blanking, Muting Function
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess