EN
  • EN
  • DE

LTC4413EDD-2#PBF

Part No LTC4413EDD-2#PBF
Manufacturer Linear Technology
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC OR CTRLR SRC SELECT 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Source Selector Switch
Polarity P-Channel
Internal Switch(s) Yes
Delay Time - ON 11μs
Delay Time - OFF 2μs
Current - Output (Max) 2.6A
Operating Supply Current 40μA
Supply Voltage - Operating 2.5 V to 5.5 V
Applications Handheld/Mobile Devices
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 10-DFN (3x3)
Win Source Part Number 1063694-LTC4413EDD-2#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC4413EDD-2#PBF CAD Model

Description

LTC4413EDD-2#PBF - Dual PowerPath Controller from Linear Technology

The LTC4413EDD-2#PBF is a sophisticated integrated circuit designed by Linear Technology to manage power distribution in dual supply systems. This PowerPath controller seamlessly controls the direction of current between two power sources, ensuring a smooth transition and uninterrupted supply to the load, even in the event of a power source failure or switch-over. The device comes in a compact DFN package, which is highly appreciated in space-constrained applications.

Key Features

  • Automatic Switching: The LTC4413EDD-2#PBF automatically switches between two power sources without the need for external control, providing an uninterrupted power supply.
  • Low Voltage Drop: The internal MOSFET switches have a very low on-resistance, resulting in a minimal voltage drop across the switch, which is crucial for maintaining power efficiency.
  • Low Quiescent Current: The device features a low quiescent current, which minimizes power consumption when the load is in standby or off-mode, making it suitable for battery-powered applications.
  • Reverse Battery Protection: It offers protection against reverse battery conditions, safeguarding the load and other components from potential damage.
  • Thermal Protection: The LTC4413EDD-2#PBF is equipped with thermal shutdown protection to prevent overheating and ensure long-term reliability.
  • Compact Package: Enclosed in a 10-lead DFN package, the product is designed for small form factor applications, providing power management solutions without compromising on space.

Applications

The LTC4413EDD-2#PBF is versatile and can be used in various applications where dual power supplies are needed. It is ideal for portable devices, automotive systems, industrial controls, and any system that requires a reliable backup power source. Its ability to provide seamless power transfer between sources makes it an excellent choice for critical systems where power interruptions cannot be tolerated.

Quality and Reliability

Linear Technology, now part of Analog Devices, is renowned for its high-quality products, and the LTC4413EDD-2#PBF is no exception. It is designed to meet stringent quality standards, ensuring performance and reliability for the most demanding applications. With the protection features it offers, this PowerPath controller stands as a robust solution for managing dual power sources in a wide range of electronic systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC OR CTRLR SRC SELECT 16WLCSP
Lowest to $1.3671
Analog Devices Inc.
IC OR CTRLR N+1 8MSOP
Lowest to $5.6811
Texas Instruments
AUTOSWITCHING POWER MUX
Lowest to $4.7336
Linear Technology
IC OR CTRLR SRC SELECT 16SSOP
Lowest to $10.1112
Texas Instruments
IC OR CTRLR SRC SELECT 8SOIC
Need more? Email Us
Texas Instruments
IC SMART DIODE CTLR 8VSSOP
Lowest to $2.2421
Renesas Electronics America
IC OR CTRLR N+1 8MSOP
Lowest to $3.2236
Texas Instruments
IC OR CTRLR N+1 6SOT
Lowest to $1.4004
Renesas Electronics America
IC OR CTRLR N+1 8DFN
Lowest to $16.8087

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $50.0500 $100.1000
3+ $41.0667 $123.2001
5+ $39.7834 $198.9170
6+ $38.5001 $231.0006
8+ $37.2166 $297.7328
11+ $33.3667 $367.0337
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 812 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess