EN
  • EN
  • DE

LTC4442IMS8E#TRPBF

Part No LTC4442IMS8E#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Gate Drivers
Description Driver 5A 2-OUT High and Low Side Inv/Non-Inv 8-Pin MSOP EP T/R / IC DRVR NCH MOSFET 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Driven Configuration Half-Bridge
Channel Type Synchronous
Number of Drivers 2
Gate Type N-Channel MOSFET
Operating Supply Voltage 6 V ~ 9.5 V
Current - Peak Output (Source, Sink) 2.4A, 2.4A
High Side Voltage - Max (Bootstrap) 42V
Rise / Fall Time (Typ) 12ns, 8ns
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 8-MSOP-EP
Win Source Part Number 784177-LTC4442IMS8E#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4442
Introduction Date November 05, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4442IMS8E#TRPBF CAD Model

Description

Product Overview: LTC4442IMS8E#TRPBF

The LTC4442IMS8E#TRPBF is a high-voltage, high-speed synchronous N-channel MOSFET driver designed by Linear Technology, now part of Analog Devices. This powerful driver is specifically engineered to operate under demanding conditions, making it an ideal choice for a variety of applications, including power supplies, DC/DC converters, and motor control circuits.

Encased in a compact MSOP-8 package, the LTC4442IMS8E#TRPBF provides a robust and efficient solution for driving N-channel MOSFETs. Its impressive features include a strong gate drive capability with peak output currents up to 1.5A. This ensures rapid charging and discharging of the gate capacitance of the MOSFET, which translates to swift transitions and reduced power dissipation.

The driver operates over a wide supply voltage range, from 4V to 14V, accommodating a variety of power systems. Its adaptive shoot-through protection prevents both the high-side and low-side MOSFETs from conducting simultaneously, thereby protecting the MOSFETs from potential damage and improving system reliability.

The LTC4442IMS8E#TRPBF also boasts a high drive voltage of up to -10V for the gate, ensuring that the MOSFET is fully turned off when required. This negative drive capability is particularly beneficial in applications where the MOSFET must remain off even in the presence of high dV/dt noise transients.

In addition to its high performance, the driver is designed with a rugged construction that enables it to withstand the harsh conditions often encountered in industrial environments. It can operate over a wide temperature range, ensuring reliable performance in extreme conditions.

The LTC4442IMS8E#TRPBF is available in a thermally enhanced MSOP-8 package, which provides excellent heat dissipation. This feature, combined with its high efficiency, ensures that the driver maintains optimal operation even under high power and temperature conditions.

With its powerful drive capabilities, robust protection features, and durable design, the LTC4442IMS8E#TRPBF from Linear Technology is an exceptional choice for engineers looking for a reliable MOSFET driver for their high-performance applications.

You May Also Be Interested in

Infineon Technologies
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
IXYS
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
Lowest to $2.1829
ON Semiconductor
IC MOSFET DVR DUAL BOOT 8-SOIC / Gate Driver IC
Lowest to $1.5444
Analog Devices Inc.
IC GATE DRVR HIGH-SIDE 16MSOP / High-Side Gate Driver IC Non-Inverting 16-MSOP-EP
Lowest to $5.2446
Infineon Technologies
TLF11251LDXUMA1 / Half-Bridge Gate Driver IC Non-Inverting PG-TSON-10-2
Lowest to $2.0498
Maxim Integrated
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
IXYS
IC GATE DRVR LOW-SIDE 8DFN / Low-Side Gate Driver IC Non-Inverting 8-DFN (3x3)
Lowest to $1.4212
Allegro MicroSystems, LLC
IC GATE DRVR HALF-BRIDGE 24TSSOP / Half-Bridge Gate Driver IC Non-Inverting 24-TSSOP-EP
Lowest to $93.7398
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 28TSSOP
Lowest to $2.2119

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6428 $57.4980
75+ $1.3479 $101.0925
115+ $1.3058 $150.1670
160+ $1.2637 $202.1920
205+ $1.2216 $250.4280
275+ $1.0952 $301.1800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess