EN
  • EN
  • DE

NCP4423P

Part No NCP4423P
Manufacturer ON Semiconductor
Catalog PMIC - Gate Drivers
Description BUFFER/INVERTER MOSFET DRIVER / Gate Driver IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Base Product Number NCP4423
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 250934-NCP4423P
Ultra Librarian 3D Model Ultra Librarian NCP4423P CAD Model

Description

The NCP4423P is a robust and versatile dual high-speed MOSFET driver designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This driver is engineered to deliver high peak current pulses to capacitive loads, such as power MOSFETs and IGBTs, with great efficiency and speed.

Key Features

  • High Peak Output Current: Capable of delivering peak currents up to 1.5A, the NCP4423P is well-suited for driving large capacitive loads with minimal delay and maximum efficiency.
  • Wide Supply Voltage Range: With an operating range from 4.5V to 18V, this driver accommodates a variety of power systems and ensures compatibility with different MOSFETs and IGBTs.
  • Fast Propagation Delays: The device features fast rise and fall times of approximately 25ns, providing quick response times crucial for high-speed switching applications.
  • Dual Independent Channels: It contains two independent driver channels that can be used in parallel for higher current applications or separately to control two distinct MOSFETs.
  • Protection Features: Integrated under-voltage lockout (UVLO) ensures that the device operates only when the supply voltage is within an acceptable range, protecting the MOSFETs from insufficient gate voltage.
  • Industry-Standard Pinout: The NCP4423P comes in a standard 8-pin PDIP package, making it easy to integrate into existing designs without the need for significant layout changes.

Applications

The NCP4423P is ideal for a range of applications that require efficient power management and fast switching capabilities. These include:

  • Switch Mode Power Supplies (SMPS)
  • DC to DC converters
  • Motor Controllers
  • Power Inverters
  • Class D Switching Amplifiers

Conclusion

With its combination of high-speed operation, dual-channel flexibility, and protective features, the NCP4423P from ON Semiconductor is a reliable and effective solution for driving power MOSFETs and IGBTs in a wide range of electronic applications. Its industry-standard packaging and high peak output current make it a popular choice for designers looking to enhance their power management systems.

You May Also Be Interested in

Infineon Technologies
TLF11251LDXUMA1 / Half-Bridge Gate Driver IC Non-Inverting PG-TSON-10-2
Lowest to $2.0498
Texas Instruments
120V LOW COST HS/LS DRIVER / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $3.5817
Nisshinbo Micro Devices Inc.
1-CHANNEL HIGH SIDE SWITCH / High-Side Gate Driver IC Non-Inverting 6-DFN (1.6x1.6)
Lowest to $0.5131
Microchip Technology
IC GATE DRVR HI/LOW SIDE 8SOIC / High-Side or Low-Side Gate Driver IC Inverting 8-SOIC
Lowest to $3.1453
ON Semiconductor
IC GATE DRVR HIGH-SIDE 8SOIC / High-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.3895
Diodes Incorporated
IC GATE DRVR LOW-SIDE SOT23-6
Lowest to $0.5561
IXYS
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
Lowest to $2.2702
ON Semiconductor
IC MOSFET DVR DUAL BOOT 8-SOIC / Gate Driver IC
Lowest to $1.5444
Maxim Integrated
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess