EN
  • EN
  • DE

LTC4444IMS8E-5E#PBF

Part No LTC4444IMS8E-5E#PBF
Manufacturer Linear Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828673-LTC4444IMS8E-5E#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4444IMS8E-5E#PBF CAD Model

Description

Linear Technology LTC4444IMS8E-5E#PBF High-Speed Synchronous N-Channel MOSFET Driver

The LTC4444IMS8E-5E#PBF is a high-performance, high-speed synchronous N-channel MOSFET driver designed by Linear Technology to provide efficient power management in a wide range of applications. This driver is specifically engineered to drive both the high-side and low-side N-channel MOSFETs in a synchronous rectifier, ensuring optimal performance in synchronous buck or boost converters, and full-bridge topologies.

Encased in a compact MSOP-8 package, the LTC4444IMS8E-5E#PBF boasts robust features that make it a versatile choice for power system design. It operates over a wide voltage range, with an input supply voltage between 4.5V and 13.5V, making it suitable for a variety of power systems. The driver is capable of delivering high peak output currents up to 1.2A for the top gate and 2.4A for the bottom gate, ensuring quick and efficient charging and discharging of the gate capacitances of large MOSFETs.

One of the key advantages of the LTC4444IMS8E-5E#PBF is its adaptive shoot-through protection, which prevents both the high-side and low-side MOSFETs from conducting simultaneously, thus avoiding potentially damaging cross-conduction. Additionally, it features a powerful 1Ω pull-down on the top gate driver, which enhances the turn-off speed of the top MOSFET, further improving the performance and reliability of your power system.

The driver is designed with an under-voltage lockout (UVLO) for both the top and bottom drivers, ensuring that the MOSFETs are only operational when the input voltage is within the acceptable range. This feature helps protect the device and the power system from the dangers of low input voltage conditions.

For applications that demand high-speed and efficient power switching, the LTC4444IMS8E-5E#PBF from Linear Technology is an excellent choice. Its robust design and advanced features ensure it can meet the stringent requirements of a variety of demanding applications, from computer servers and telecom/datacom systems to industrial and automotive platforms.

Key Features:

  • High-Speed Synchronous N-Channel MOSFET Driving Capability
  • Wide Operating Voltage Range: 4.5V to 13.5V
  • High Peak Output Currents: 1.2A Top and 2.4A Bottom
  • Adaptive Shoot-Through Protection
  • 1Ω Pull-Down on Top Gate Driver
  • Under-Voltage Lockout for Both Top and Bottom Drivers
  • Compact MSOP-8 Package

You May Also Be Interested in

Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess