EN
  • EN
  • DE

LTC4446EMS8E#TRPBF

Part No LTC4446EMS8E#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Gate Drivers
Description Driver 3A 2-OUT High and Low Side Non-Inv Automotive 8-Pin MSOP EP T/R / IC MOSFET DRIVER N-CH 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Driven Configuration Half-Bridge
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Operating Supply Voltage 7.2 V ~ 13.5 V
Logic Voltage - VIL, VIH 1.85V, 3.25V
Current - Peak Output (Source, Sink) 2.5A, 3A
High Side Voltage - Max (Bootstrap) 114V
Rise / Fall Time (Typ) 8ns, 5ns
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 8-MSOP-EP
Win Source Part Number 784182-LTC4446EMS8E#TRPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC4446
Introduction Date May 16, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4446EMS8E#TRPBF CAD Model

Description

The LTC4446EMS8E#TRPBF is a high-frequency, high-voltage gate driver specifically designed to drive both the top and bottom N-channel power MOSFETs in a synchronous power converter. Manufactured by Linear Technology, a leader in high-performance analog integrated circuits, this driver is suitable for a wide range of applications, including computing systems, telecom equipment, and industrial power supplies.

Key Features:

  • High Voltage Capability: The LTC4446EMS8E#TRPBF can operate up to 38V, making it ideal for driving MOSFETs in high-voltage applications.
  • Powerful Drive: With strong sink and source current capabilities of up to 2.5A, this driver can handle large gate charges quickly, reducing switching losses and improving efficiency.
  • Adaptive Shoot-Through Protection: The device includes adaptive shoot-through protection to prevent both the top and bottom MOSFETs from conducting simultaneously, thereby protecting the MOSFETs and the power supply.
  • Fast Propagation Times: The LTC4446EMS8E#TRPBF boasts fast propagation times, ensuring that the MOSFETs are driven in a timely manner for optimal performance.
  • Wide Operating Temperature Range: With an operating temperature range of -40°C to 125°C, it is suitable for use in harsh environments.
  • MSOP-8 Package: The compact MSOP-8 package makes it easy to integrate into space-constrained designs.

Applications:

  • Synchronous Buck or Boost Converters
  • Bridge Circuits
  • Class-D Amplifiers
  • DC/DC Converters

The LTC4446EMS8E#TRPBF is not only robust and reliable but also ensures high efficiency and performance for advanced power management systems. Its ease of use and comprehensive features make it a go-to choice for engineers and designers looking to create high-performance power conversion solutions.

You May Also Be Interested in

Maxim Integrated
DUAL 1.5A MOSFET DRIVER
Lowest to $8.4373
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $5.8899
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 44PLCC
Lowest to $7.5412
NXP / Nexperia
IC GATE DRVR HIGH-SIDE D2PAK-7
Need more? Email Us
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 28TSSOP
Lowest to $2.2119
Nisshinbo Micro Devices Inc.
1-CHANNEL HIGH SIDE SWITCH / High-Side Gate Driver IC Non-Inverting 6-DFN (1.6x1.6)
Lowest to $0.5131
Infineon Technologies
GATE DRIVER IC
Need more? Email Us
ON Semiconductor
IC MOSFET DVR DUAL BOOT 8-SOIC / Gate Driver IC
Lowest to $1.5444

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6865 $58.7460
10+ $12.0506 $120.5060
15+ $11.6740 $175.1100
21+ $11.2974 $237.2454
27+ $10.9208 $294.8616
36+ $9.7911 $352.4796
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 883 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess