The LTC486CSW#TR is a high-performance, low-power RS485/RS422 transceiver designed by Linear Technology, now part of Analog Devices, to facilitate robust communication in electrically noisy environments. This transceiver is tailored for balanced data transmission and is suitable for long-distance and high-speed applications.
Key Features
- Interface Type: RS485/RS422, ensuring compatibility with industry-standard communication protocols.
- Supply Voltage: Operates from a single 5V supply, making it easy to integrate into existing systems.
- Data Rate: Capable of data rates up to 2.5Mbps, providing the speed necessary for modern data-intensive applications.
- Driver Output/Receiver Input: Features differential driver outputs and receiver inputs, which contribute to noise immunity and reliable data transmission over long distances.
- Low Power: Designed for low-power consumption, which is critical for battery-powered and energy-efficient systems.
- Thermal Shutdown Protection: Equipped with thermal shutdown protection to prevent damage from overheating.
- Extended Temperature Range: Operates within an industrial temperature range, ensuring reliability in harsh environments.
- Packaging: Available in a 16-pin wide body SOIC package, which is suitable for surface mount technology (SMT).
Applications
The LTC486CSW#TR is ideal for a variety of applications that require reliable data transmission, such as:
- Industrial control systems
- Networked devices in harsh environments
- Building automation and HVAC systems
- Security systems
- Automotive networks
Ordering Information
The product is available in tape and reel format, denoted by the '#TR' suffix, which facilitates automated assembly processes for high-volume production. Its robust design and adherence to stringent quality standards make it a trusted choice for engineers and system designers seeking a reliable transceiver solution.