EN
  • EN
  • DE

LTC487IS

Part No LTC487IS
Manufacturer Linear Technology
Description Quad Low Power RS485 Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209160-LTC487IS
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC487IS CAD Model

Description

Product Overview: LTC487IS from Linear Technology

The LTC487IS is a robust, high-performance transceiver from Linear Technology, designed to facilitate reliable data communication in demanding industrial environments. This transceiver is specifically engineered for differential data transmission over long distances and is a part of the RS485/RS422 family, which are known for their differential signaling technology that enhances noise immunity and allows for higher data rates.

Key Features

  • Interface Type: The LTC487IS supports RS485/RS422 standards, ensuring compatibility with a wide range of industrial communication protocols.
  • High Speed: It is capable of operating at data rates up to 2.5 Mbps, making it suitable for applications that require fast data transfer.
  • Supply Voltage: The device operates on a single 5V supply, simplifying power management in system design.
  • Extended Temperature Range: With an industrial temperature range from -40°C to 85°C, the LTC487IS is designed to perform reliably in harsh environmental conditions.
  • Low Power Shutdown: It includes a low power shutdown mode that reduces the supply current to 10µA, helping to conserve power in energy-sensitive applications.
  • Driver Protection: The LTC487IS features thermal shutdown and current limiting to protect the driver in the event of excessive power dissipation.
  • Receiver Input Impedance: The device boasts a high input impedance, allowing up to 32 transceivers on the bus.

Applications

The LTC487IS is ideally suited for various applications that require robust and reliable data communication, such as:

  • Factory automation and process control systems
  • Building automation and HVAC control
  • Networked security systems
  • Data acquisition systems
  • Industrial fieldbus networks

Quality and Reliability

Linear Technology is committed to delivering high-quality products. The LTC487IS is manufactured with strict quality control processes, ensuring that it meets the rigorous standards required for industrial applications. Its robust design and proven reliability make it a preferred choice for engineers and system designers seeking a dependable communication solution.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.8087 $67.2348
9+ $13.7919 $124.1271
13+ $13.3610 $173.6930
18+ $12.9291 $232.7238
24+ $12.4983 $299.9592
31+ $11.2058 $347.3798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess