EN
  • EN
  • DE

LTC5530ES6#TRMPBF

Part No LTC5530ES6#TRMPBF
Manufacturer Linear Technology
Catalog RF Detectors
Description RF Detector 300MHz to 7000MHz 10dBm 6-Pin TSOT-23 T/R / IC RF PWR DETECTOR PREC TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Reel package
Frequency 300MHz ~ 7GHz
RF Type 802.11a/b/g/WiFi, 802.16/WiMax, WLAN
Input Range -32dBm ~ 10dBm
Operating Supply Voltage 2.7 V ~ 6 V
Operating Supply Current 500μA
Package SOT-23-6 Thin, TSOT-23-6
Manufacturer Package TSOT-23-6
Win Source Part Number 784200-LTC5530ES6#TRMPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC5530
Introduction Date March 16, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC5530ES6#TRMPBF CAD Model

Description

Overview of LTC5530ES6#TRMPBF

The LTC5530ES6#TRMPBF is a high-performance RF Power Detector from Linear Technology, designed for precision RF applications. This sophisticated component is capable of detecting signal levels in a wide frequency range from 300MHz to 7GHz, making it a versatile choice for a variety of communication and signal processing systems.

Key Features

  • Wide Frequency Range: The device operates over a broad frequency spectrum, accommodating applications from VHF and UHF bands to microwave frequencies.
  • High Accuracy: With its precision detection capabilities, the LTC5530ES6#TRMPBF ensures accurate measurement of signal power, which is critical for maintaining optimal system performance.
  • Temperature Compensated: The internal temperature compensation minimizes variations in performance across different operating temperatures, ensuring reliable and consistent output.
  • Dynamic Range: It boasts a dynamic range of 40dB, allowing it to detect both very weak and very strong signals with equal proficiency.
  • Supply Voltage: The device operates on a single supply voltage ranging from 2.7V to 6V, providing flexibility in system design and power management.

Applications

The LTC5530ES6#TRMPBF is ideal for a wide array of applications, including:

  • Cellular phones, wireless base stations, and WLAN
  • RFID systems
  • Signal and spectrum analyzers
  • Transmitter antenna power feedback control systems
  • Logarithmic RF signal processing

Package and Quality

This component comes in a compact SOT-23 package, which is suitable for space-constrained applications while providing robustness and reliability. The part number LTC5530ES6#TRMPBF indicates that the product is provided in a tape and reel packaging format for mass production convenience and is characterized by high manufacturing standards, ensuring a quality product for your RF power detection needs.

Conclusion

In summary, the LTC5530ES6#TRMPBF from Linear Technology is a top-tier RF Power Detector that offers a blend of wide frequency range, high accuracy, and temperature compensation. Its suitability for a variety of applications and reliable packaging makes it an excellent choice for designers looking to integrate precise RF power detection into their systems.

You May Also Be Interested in

MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR DIODE CRYSTAL
Lowest to $870.2189
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
IC RF DETECT 1GHZ-15GHZ
Need more? Email Us
Mini-Circuits
POWER DETECTOR/ SMA/ ROHS MSL3
Need more? Email Us
Analog Devices Inc.
NEXT GEN MOBILE TERM LOG DET
Lowest to $11.3066
Analog Devices Inc.
RF Detector IC 200MHz ~ 6GHz ±1dB 8-UFDFN Exposed Pad, CSP
Lowest to $32.7027

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.2800 $50.2400
20+ $5.1529 $103.0580
31+ $4.9918 $154.7458
42+ $4.8308 $202.8936
54+ $4.6698 $252.1692
72+ $4.1867 $301.4424
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 390 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess