The LTC5582IDD1PBF is a high-performance RF power detector from Linear Technology, designed to provide precise power measurements in wireless systems. This IC is capable of detecting RF signals with frequencies ranging from 10MHz to 10GHz, making it an ideal choice for a wide array of applications, including cellular base stations, wireless infrastructure, RF test equipment, and more.
Key Features
- Frequency Range: The device operates over a broad frequency range of 10MHz to 10GHz, accommodating various RF applications.
- Dynamic Range: It offers an impressive dynamic range of 40dB, allowing for accurate detection of both low and high power signals.
- Temperature Stability: The LTC5582IDD1PBF maintains consistent performance across a temperature range of -40°C to 85°C, ensuring reliability in diverse environments.
- Linear Response: The power detector provides a highly linear response, which simplifies the system design by reducing the need for complex calibration.
Product Specifications
| Parameter |
Value |
| Package |
8-Lead DFN |
| Supply Voltage |
3.3V |
| Operating Temperature |
-40°C to 85°C |
| Input Power Range |
-34dBm to 6dBm |
The LTC5582IDD1PBF is packaged in a compact 8-Lead DFN, offering a space-saving solution for PCB designs. Its low power consumption and single-ended RF input interface make it easy to integrate into existing and new designs alike. The device's logarithmic output is directly proportional to the RF input power in dBm, which provides a convenient interface to analog or digital signal processing systems.
Applications
Due to its versatility and high performance, the LTC5582IDD1PBF is suitable for a variety of applications, including but not limited to:
- Wireless Infrastructure
- Cellular Base Stations
- RF Test Equipment
- Logarithmic Amplifiers
- Power Amplifier Linearization