EN
  • EN
  • DE
  • IT

LTC5583IUF#TRPBF

Part No LTC5583IUF#TRPBF
Manufacturer Linear Technology
Catalog RF Detectors
Description IC DETECTOR RMS 6GHZ 24WFQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Frequency 40MHz to 6GHz
RF Type CDMA, LTE, W-CDMA, WiMAX
Input Range -59dBm to 4dBm
Accuracy ±0.5dB
Supply Voltage - Operating 3.1 V to 3.5 V
Operating Supply Current 90.1mA
Case / Package 24-QFN (4x4)
Win Source Part Number 1063775-LTC5583IUF#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC5583IUF#TRPBF CAD Model

Description

The LTC5583IUF#TRPBF is a high-performance, precision RF power detector with an impressive dynamic range, engineered by Linear Technology. It is designed to provide accurate power measurement of RF signals over a wide frequency range from 10MHz to 6GHz, making it a versatile component suitable for a variety of RF applications including wireless communications, radar systems, and signal monitoring.

Key Features:

  • Wide Frequency Range: This RF detector operates effectively over a frequency range of 10MHz to 6GHz, catering to a broad spectrum of RF applications.
  • High Dynamic Range: With a dynamic range of 40dB, the LTC5583IUF#TRPBF can accurately measure signal power levels from -34dBm to 6dBm, making it suitable for both low-power and high-power signal detection.
  • Temperature Compensated: The device includes an on-chip temperature compensation feature that ensures stable performance across its specified temperature range, which is particularly critical for precision applications.
  • Logarithmic Response: The detector provides a logarithmic voltage output that is proportional to the input signal power, simplifying the power measurement process and enabling easy integration with analog-to-digital converters.
  • Low Supply Voltage: It operates on a single supply voltage from 3.3V to 5.25V, offering flexibility in system design and compatibility with a variety of power sources.

Applications:

The LTC5583IUF#TRPBF is ideal for applications that require precise power measurement and wide dynamic range, such as:

  • Wireless base stations
  • RF power amplifier linearization
  • Transmitter power control
  • Antenna VSWR monitoring
  • Signal strength indication for receivers

Quality and Reliability:

Built to meet the high standards of quality and reliability that Linear Technology is known for, the LTC5583IUF#TRPBF is available in a compact QFN package, making it suitable for space-constrained applications. The device is also provided in tape and reel packaging, denoted by the TRPBF suffix, which facilitates automated manufacturing processes.

You May Also Be Interested in

MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
Analog Devices Inc.
IC RF DETECT 100MHZ-40GHZ 8DFN / RF Detector IC Cellular, WLAN 100MHz ~ 40GHz -40.8dBm ~ 6.3dBm ±1dB 8-WFDFN Exposed Pad
Lowest to $135.3384
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
IC RF DETECT 1GHZ-15GHZ
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $75.8929 $75.8929
2+ $62.2711 $124.5422
3+ $60.3251 $180.9753
4+ $58.3792 $233.5168
5+ $56.4332 $282.1660
6+ $50.5953 $303.5718
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,640 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess