EN
  • EN
  • DE
  • IT

ATA6870N-PLPW

Part No ATA6870N-PLPW
Manufacturer Microchip Technology
Catalog PMIC - Battery Management
Description LI-ION BATTERY MANAGEMENT IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel
Status Obsolete
Function Battery Monitor
Battery Chemistry Multi-Chemistry
Number of Cells 3 ~ 6
Fault Protection Over/Under Voltage
Interface SPI
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 48-VFQFN Exposed Pad
Supplier Device Package 48-QFN (7x7)
Family Part Number ATA6870
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 722281-ATA6870N-PLPW
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ATA6870N-PLPW CAD Model

Description

Microchip Technology's ATA6870N-PLPW: A High-Performance Battery Management IC

The ATA6870N-PLPW is a cutting-edge battery management device designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This high-efficiency integrated circuit (IC) is specifically engineered to cater to the complex needs of modern battery management systems, particularly for lithium-ion (Li-ion) and lithium-polymer (Li-Po) cells, which are commonly used in electric vehicles (EVs), portable electronics, and renewable energy storage systems.

At the heart of the ATA6870N-PLPW is its ability to monitor and control the charging and discharging processes of multi-cell battery stacks. The device ensures that each cell within the battery pack is maintained within its safe operating area, thus optimizing the battery's performance, extending its lifespan, and enhancing the overall safety of the system it powers.

The ATA6870N-PLPW boasts a range of features that make it an indispensable component in any advanced battery management system (BMS). It has a high-precision cell voltage monitoring capability, which is essential for the balancing and state-of-charge (SoC) determination of each cell. This precision ensures that all cells within the pack are equally charged and discharged, preventing overcharging or deep discharging scenarios that could damage the cells or reduce their efficiency.

Additionally, the IC integrates cell balancing transistors, which further contribute to the longevity and reliability of the battery pack by equalizing the charge across all cells. This passive balancing function is critical for maintaining the pack's performance over time. The device also features temperature monitoring inputs, which safeguard the system against thermal hazards by providing feedback on the battery's thermal conditions.

Communication with the ATA6870N-PLPW is facilitated through a robust SPI interface, allowing for seamless integration with microcontrollers and other components of the BMS. This ensures that data regarding cell voltages, temperature, and other critical parameters can be reliably transferred for real-time monitoring and control.

In summary, the ATA6870N-PLPW from Microchip Technology is a sophisticated, feature-rich battery management IC that provides precise monitoring, balancing, and protective functions necessary for the safe and efficient operation of multi-cell battery systems. Its robust design and advanced features make it a top choice for engineers and designers seeking to enhance the performance of their BMS solutions.

You May Also Be Interested in

Maxim Integrated
IC BATT CMDA PHONE PWR MGMT / Battery IC
Lowest to $0.9146
Texas Instruments
IC BATT PROT LI-ION 3-4C 24TSSOP
Lowest to $2.0150
Texas Instruments
IC BATT MGMT ANALOG / Battery IC
Lowest to $8.1403
Diodes Incorporated
IC BATTERY MANAGER MULTI / Battery IC
Lowest to $0.3661
Diodes Incorporated
IC BATT PROT LI-ION 1CELL 6UDFN / Battery Battery Protection IC Lithium Ion U-DFN2030-6 (Type C)
Lowest to $0.5600
Maxim Integrated
IC BATT MON MULT-CHEM 1C SOT23-3
Need more? Email Us
Maxim Integrated
IC BATT MONITOR LI-ION 16TSSOP
Need more? Email Us
Texas Instruments
IC BATT PROT LI-ION 2-5CEL 8WSON / Battery Battery Protection IC Lithium Ion 8-WSON (3x4)
Lowest to $1.0510
Texas Instruments
IC GAS GAUGE FOR BQ29312 38TSSOP / Battery Battery Monitor IC Lithium Ion/Polymer 38-TSSOP
Lowest to $14.5574

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess