EN
  • EN
  • DE

LTC6078AIDD

Part No LTC6078AIDD
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1004801-LTC6078AIDD
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC6078AIDD CAD Model

Description

Linear Technology's LTC6078AIDD - High Precision, Low Noise Operational Amplifier

The LTC6078AIDD from Linear Technology is a state-of-the-art operational amplifier that offers a perfect blend of precision and performance. This device is designed to cater to applications that require high accuracy and stability, making it an ideal choice for instrumentation, medical devices, and precision sensors.

Key Features

  • Low Offset Voltage: The LTC6078AIDD boasts an ultra-low input offset voltage, which greatly enhances the accuracy of the applications it is used in.
  • Low Noise: With its low noise characteristics, this operational amplifier ensures a clean signal amplification, minimizing the impact of unwanted interference.
  • High Gain Bandwidth Product: The device provides a high gain bandwidth product, allowing it to handle a wide range of frequencies without compromising on performance.
  • Power Efficiency: The LTC6078AIDD is optimized for low power consumption, making it suitable for battery-powered applications and energy-saving devices.
  • Temperature Stability: The operational amplifier maintains its performance across a wide temperature range, ensuring reliability in varying environmental conditions.

Product Specifications

Parameter Value
Supply Voltage Range 2.7V to 5.5V
Input Offset Voltage 750 µV Max
Input Bias Current 20 pA Max
Operating Temperature Range -40°C to 125°C

The LTC6078AIDD comes in a compact DFN package, which is ideal for space-constrained applications. Its dual version allows for greater flexibility in circuit design. With Linear Technology's reputation for high-quality components, you can trust the LTC6078AIDD to deliver exceptional performance in your precision applications.

Note: Please refer to the manufacturer's datasheet for complete technical details and ensure compatibility with your application.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
Linear Technology
Lowest to $2.0374
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess