EN
  • EN
  • DE

LTC6088CDHC#TRPBF

Part No LTC6088CDHC#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Quad Low Noise Amplifier R-R I/O 5.5V Automotive 16-Pin DFN EP T/R / IC OPAMP GP 14MHZ RRO 16DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Amplifier Type General
Number of Circuits 4
Output Type Rail-to-Rail
SR - Slew Rate 7.2 V/μs
GBP - Gain Bandwidth Product 14MHz
Current - Input Bias 1pA
Voltage - Input Offset 330μV
Operating Supply Current 1.05mA
Output Current per Channel 45mA
Dual Supply Voltage (±) 2.7 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-WFDFN Exposed Pad
Manufacturer Package 16-DFN-EP (5x3)
Win Source Part Number 784238-LTC6088CDHC#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC6088
Introduction Date September 04, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6088CDHC#TRPBF CAD Model

Description

The LTC6088CDHC#TRPBF is a high-performance, dual precision operational amplifier from Linear Technology, now part of Analog Devices. This op-amp features low noise and low offset voltage, making it an excellent choice for high-end signal conditioning, medical instrumentation, and precision data acquisition systems.

Key Features

  • Low Offset Voltage: The LTC6088 offers an ultra-low input offset voltage, significantly reducing error in high-precision applications.
  • Low Noise Performance: With its low noise characteristics, the LTC6088 is ideal for audio and other sensitive applications where noise can be a critical factor.
  • High Gain Bandwidth Product: This op-amp provides a gain bandwidth product of 14MHz, enabling it to handle a wide range of frequencies with ease.
  • Power Efficiency: The device operates with a supply current of just 1.3mA per amplifier, which is beneficial for power-sensitive applications.
  • Wide Supply Range: The LTC6088 can operate from a supply voltage range of 2.7V to 5.5V, providing flexibility in various circuit designs.
  • Operating Temperature Range: It can perform reliably over an industrial temperature range of -40°C to 85°C.
  • Robust Packaging: The product is available in a 16-lead DFN package, which is compact and suitable for space-constrained applications.

Applications

  • High-precision instrumentation
  • Medical equipment
  • Data acquisition systems
  • Active filters
  • Audio applications

The LTC6088CDHC#TRPBF operational amplifier is designed to address the needs of engineers requiring precision without sacrificing power efficiency or performance. Its combination of features makes it a versatile component for a wide range of applications where accuracy and low noise are paramount.

Whether you're designing for sensitive audio equipment or robust industrial control systems, the LTC6088CDHC#TRPBF provides the reliability and performance needed to ensure your designs meet the highest standards.

You May Also Be Interested in

Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess