Overview of LTC6090CS8E#TRPBF
The LTC6090CS8E#TRPBF is a high voltage, precision operational amplifier from Linear Technology, designed to cater to the needs of applications requiring a wide dynamic range and the ability to operate with high supply voltages. This op-amp is capable of operating with a supply voltage up to 140V (70V for dual supplies), which makes it an excellent choice for high voltage systems in industrial, automotive, and telecommunication sectors.
Key Features
- High Voltage Operation: The LTC6090 can operate with a single supply of up to 140V or dual supplies of ±70V, providing ample headroom for a variety of high voltage applications.
- Precision Performance: With low offset voltage and low drift over temperature, this op-amp maintains precision in demanding environments.
- Low Noise: The device features low input bias current and low noise, making it suitable for sensitive applications such as photodiode amplifiers and high impedance sensors.
- Robust Packaging: The LTC6090CS8E#TRPBF comes in an 8-lead SOIC package, which ensures a compact footprint while offering reliable performance.
Applications
The versatility of the LTC6090CS8E#TRPBF allows it to be used in a wide range of applications. Some of these include:
- High Voltage Instrumentation
- Piezoelectric Drivers
- Electrostatic Transducers and Sensors
- Medical Imaging Systems
- Automotive Sensors and Controls
- Process Control Systems
- Professional Audio Equipment
Product Specifications
The LTC6090CS8E#TRPBF boasts impressive specifications that make it a robust choice for high performance applications:
- Supply Voltage Range: Up to 140V (single supply) or ±70V (dual supply)
- Output Current: 10mA
- Input Offset Voltage: Typically 1.5mV
- Temperature Range: -40°C to 125°C
- Package: 8-Lead SOIC
With its high voltage capability, precision, and robust design, the LTC6090CS8E#TRPBF from Linear Technology is an exceptional operational amplifier that meets the rigorous demands of a broad spectrum of high voltage applications.