EN
  • EN
  • DE

LTC6091IUFE#TRPBF

Part No LTC6091IUFE#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 12MHZ RRO 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 21 V/μs
Gain Bandwidth Product (GBP) 12MHz
Current - Input Bias 3pA
Voltage - Input Offset 330μV
Operating Supply Current 2.8mA
Channel Output Current 90mA
Supply Voltage - Operating 9.5 V to 140 V, ±4.75 V to 70V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32(16)-QFN (4x6)
Win Source Part Number 1063836-LTC6091IUFE#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC6091IUFE#TRPBF CAD Model

Description

LTC6091IUFE#TRPBF High Voltage Precision Operational Amplifier

The LTC6091IUFE#TRPBF is a state-of-the-art operational amplifier (op-amp) designed and manufactured by Linear Technology, which is now part of Analog Devices, Inc. This high-performance component is tailored for applications that demand precision and high voltage operations, making it an ideal choice for a wide range of industrial, medical, and automation tasks.

Built for robustness and reliability, the LTC6091IUFE#TRPBF boasts an impressive operating voltage range of up to 140V (70V for dual supplies), allowing it to handle tasks that most standard op-amps can't. This feature makes it perfect for high-side and low-side signal amplification, piezoelectric drivers, and situations that require driving high voltage signals with high fidelity.

The device comes in a compact 16-lead QFN package with a thermal enhanced pad. It has a temperature range of -40°C to 125°C, ensuring stable performance under extreme conditions. The LTC6091IUFE#TRPBF also features a low input bias current, which is critical for precision applications, and a low offset voltage that minimizes error in signal processing.

With a slew rate of 19V/μs and a gain bandwidth product of 10MHz, the LTC6091IUFE#TRPBF is well-suited for fast signal processing applications where speed and responsiveness are necessary. Its CMRR (Common Mode Rejection Ratio) and PSRR (Power Supply Rejection Ratio) are excellent, ensuring that the output signal is free from interference caused by fluctuations in the power supply or common-mode signals.

The LTC6091IUFE#TRPBF also features over-the-temperature protection and a shutdown feature that reduces the current consumption during idle periods, making it energy-efficient and suitable for power-sensitive designs. With its combination of high voltage capability, precision, and robustness, the LTC6091IUFE#TRPBF is a versatile component that can be deployed in a variety of demanding applications.

Whether you are designing a high-precision data acquisition system, developing medical instrumentation, or working on industrial control systems, the LTC6091IUFE#TRPBF from Linear Technology provides the performance and reliability needed to meet the stringent requirements of your projects.

You May Also Be Interested in

Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.2289 $60.4578
5+ $24.8032 $124.0160
7+ $24.0281 $168.1967
9+ $23.2530 $209.2770
12+ $22.4779 $269.7348
15+ $20.1526 $302.2890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 810 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess