EN
  • EN
  • DE
  • IT

LTC6101HVAHMS8

Part No LTC6101HVAHMS8
Manufacturer Linear Technology
Description High Voltage, High-Side Current Sense Amplifier in SOT-23
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1209207-LTC6101HVAHMS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC6101HVAHMS8 CAD Model

Description

LTC6101HVAHMS8 High Voltage, High Side Current Sense Amplifier

The LTC6101HVAHMS8 is a high-performance current sense amplifier from Linear Technology, designed to monitor current via the voltage across a shunt resistor in high voltage systems. This precision amplifier is ideal for a wide range of applications, including power management, automotive, battery monitoring, and industrial control systems.

Key Features:

  • Wide Input Voltage Range: The LTC6101 can operate on supply voltages from 4V to 60V, making it suitable for high voltage applications.
  • High-Side Monitoring: It is capable of high-side current sensing, which means it can measure current flowing into a load without interfering with the ground path of the load.
  • Low Offset Voltage: The device offers a low input offset voltage, which enhances measurement accuracy, especially important in low current applications.
  • High Accuracy: With an accuracy of 0.3%, the LTC6101 provides precise current measurements, which is critical for system reliability and performance.
  • Wide Temperature Range: It can operate over a temperature range of -40°C to 125°C, ensuring reliable performance in harsh environmental conditions.
  • Robust Design: The LTC6101HVAHMS8 comes in an MSOP-8 package that is designed to handle high voltage inputs and is resistant to the effects of electromagnetic interference (EMI).

Applications:

  • Automotive battery monitoring
  • Power supply monitoring
  • Overcurrent and fault protection
  • Industrial process control
  • Motor control

The LTC6101HVAHMS8 is a versatile component that can improve the safety, efficiency, and reliability of electronic systems by providing accurate current measurements. Its robust design and high voltage capability make it an excellent choice for engineers looking for a reliable solution to current sensing challenges in their high voltage applications.

Linear Technology ensures that the LTC6101HVAHMS8 meets the highest quality and performance standards, offering a reliable solution for your current sensing needs in a compact, surface-mount package.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.8257 $75.3028
9+ $15.4469 $139.0221
13+ $14.9643 $194.5359
18+ $14.4806 $260.6508
24+ $13.9981 $335.9544
31+ $12.5505 $389.0655
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess