EN
  • EN
  • DE
  • IT

LTC6101HVAHS5#TRMPBF

Part No LTC6101HVAHS5#TRMPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description SP Amp Current Sense Amp Single 100V Automotive 5-Pin TSOT-23 T/R / IC OPAMP CURR SENSE TSOT23-5
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Amplifier Type Current Sense
Number of Circuits 1
GBP - Gain Bandwidth Product 200kHz
Current - Input Bias 100nA
Voltage - Input Offset 85μV
Operating Supply Current 350μA
Output Current per Channel 1mA
Dual Supply Voltage (±) 5 V ~ 100 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package SOT-23-5 Thin, TSOT-23-5
Manufacturer Package TSOT-23-5
Win Source Part Number 784253-LTC6101HVAHS5#TRMPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC6101HVA
Introduction Date February 07, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6101HVAHS5#TRMPBF CAD Model

Description

Product Overview: LTC6101HVAHS5#TRMPBF

The LTC6101HVAHS5#TRMPBF is a high voltage, high-side current sense amplifier designed by Linear Technology, now part of Analog Devices. This precision amplifier is ideal for a wide range of applications, including automotive, industrial, and communication systems where accurate current measurement is critical for performance and safety.

Key Features

  • High Voltage Operation: The device is capable of operating with a supply voltage from 4V up to 60V, making it suitable for high voltage applications without the need for additional external components.
  • Precision Current Sensing: With its ability to sense tiny voltage drops across a shunt resistor, the LTC6101 enables precise current measurement even in the presence of high common mode voltages.
  • Low Offset Voltage: The amplifier has a low input offset voltage, which enhances the accuracy of current measurement across the full operating temperature range.
  • High-Side Sensing: High-side current monitoring allows the detection of load current without interfering with the ground path, which is particularly important in battery-powered and automotive applications.
  • Wide Temperature Range: It is designed to operate over a temperature range from -40°C to 125°C, ensuring reliability in harsh environments.

Applications

  • Automotive battery monitoring
  • Power management systems
  • Overcurrent protection
  • Industrial control systems
  • Portable electronics

The LTC6101HVAHS5#TRMPBF is offered in a compact SOT-23 package, which is suitable for space-constrained applications. Its robust design and high accuracy make it an excellent choice for systems that require reliable current monitoring. Additionally, the device's high common mode voltage range and low power consumption are beneficial for battery-operated devices where power efficiency is crucial.

Linear Technology's commitment to high-quality and performance is evident in the LTC6101HVAHS5#TRMPBF, making it a go-to solution for designers looking for a dependable high-side current sense amplifier that can withstand the rigors of demanding applications.

You May Also Be Interested in

Renesas Electronics America
IC OPAMP GP 1 CIRCUIT SC70-5
Need more? Email Us
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $2.1881
Analog Devices Inc.
IC AUDIO 1 CIRCUIT 16SO
Need more? Email Us
ON Semiconductor
IC OPAMP GP 2 CIRCUIT MICRO8
Lowest to $0.5485
Texas Instruments
IC OPAMP GP 2 CIRCUIT 10VSSOP
Lowest to $0.8656
ON Semiconductor
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.1420
Renesas Electronics America
IC OPAMP ZERO-DRIFT 2 CIRC 8DFN
Lowest to $7.1795
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.6459
Diodes Incorporated
IC OPAMP GP 2 CIRCUIT 8SO
Lowest to $0.1079

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7095 $56.8995
51+ $2.2232 $113.3832
79+ $2.1538 $170.1502
108+ $2.0842 $225.0936
139+ $2.0148 $280.0572
187+ $1.8063 $337.7781
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess