EN
  • EN
  • DE

LTC6102IMS8-1#PBF

Part No LTC6102IMS8-1#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description SP Amp Current Sense Amp Single 60V Automotive 8-Pin MSOP Tube / IC OPAMP CURR SENSE 200KHZ 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type Current Sense
Number of Circuits 1
GBP - Gain Bandwidth Product 200kHz
Current - Input Bias 60pA
Voltage - Input Offset 3μV
Operating Supply Current 420μA
Output Current per Channel 1mA
Dual Supply Voltage (±) 4 V ~ 60 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 784261-LTC6102IMS8-1#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC6102-1
Introduction Date June 15, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6102IMS8-1#PBF CAD Model

Description

Product Overview: LTC6102IMS8-1#PBF

The LTC6102IMS8-1#PBF is a high-performance, precision current sense amplifier from Linear Technology. This device is designed to accurately monitor the current through a shunt resistor in a wide range of applications, from industrial to automotive systems. With its ability to measure small differential voltages across a sense resistor, even in the presence of high common-mode voltages, the LTC6102IMS8-1#PBF is an essential component for current monitoring solutions.

Key Features

  • High Side Current Sense: The LTC6102IMS8-1#PBF is capable of sensing the current from the high side, which allows for the detection of ground faults and provides a safer measurement environment.
  • Wide Input Common-Mode Range: This device can handle a wide range of common-mode voltages, from 4V up to 60V, making it versatile for various applications.
  • Low Offset Voltage: The precision of the LTC6102IMS8-1#PBF is enhanced by its low offset voltage, which reduces error in current measurement.
  • High Accuracy: With its precision input stage, the amplifier offers a high level of accuracy for current sensing applications.
  • Robust Package: Housed in an MSOP-8 package, the LTC6102IMS8-1#PBF is designed for durability and reliability in harsh environments.

Applications

The LTC6102IMS8-1#PBF is suitable for a wide range of applications, including:

  • Automotive battery monitoring
  • Power management systems
  • Portable equipment
  • Industrial control systems
  • Overcurrent protection

Product Specifications

  • Part Number: LTC6102IMS8-1#PBF
  • Manufacturer: Linear Technology
  • Package: MSOP-8
  • Operating Temperature: -40°C to 125°C

With its exceptional performance and versatility, the LTC6102IMS8-1#PBF current sense amplifier is an ideal choice for designers seeking a reliable solution for current monitoring across a broad range of applications.

You May Also Be Interested in

Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7314 $52.3884
14+ $7.1642 $100.2988
22+ $6.9403 $152.6866
30+ $6.7165 $201.4950
39+ $6.4926 $253.2114
52+ $5.8209 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 320 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess