EN
  • EN
  • DE

LTC6104

Part No LTC6104
Manufacturer Linear Technology
Description 36V Low Cost High Side Current Sense in a SOT-23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209215-LTC6104
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC6104 CAD Model

Description

LTC6104 High Side Current Sense Amplifier from Linear Technology

The LTC6104 from Linear Technology is a complete high side current sense device that sets a new standard for accuracy, power efficiency, and ease of use. Designed for a wide range of applications, this current sense amplifier is ideal for battery management, power management, and overcurrent protection circuits. Its versatility makes it suitable for automotive, industrial, and communication systems where precise current measurement is essential.

With its high voltage capability, the LTC6104 can handle a wide range of supply voltages from 4V to 60V, making it extremely flexible for various system designs. The device's capability to operate over a wide temperature range ensures reliability and performance even in harsh environments.

Key Features

  • Precision Current Sensing: The LTC6104 offers a high level of precision with a maximum input offset voltage of just 300µV, which allows for accurate current measurement without significant error.
  • Wide Input Common Mode Range: This device can measure currents in systems with high common mode voltages, from 4V up to 60V, which is a critical feature for high side current sensing applications.
  • Low Power Consumption: The LTC6104 is optimized for low power operation, minimizing the impact on the overall power budget of the system it is monitoring.
  • Flexible Output: The output of the LTC6104 is a voltage proportional to the current through the sense resistor, which can easily interface with A/D converters or other monitoring circuitry.
  • Robust Protection Features: Built-in safety features include output current limiting and thermal shutdown, providing additional layers of protection for the monitored system.

Applications

  • Automotive Battery Monitoring
  • Power Management Systems
  • Overcurrent Protection
  • Portable Instrumentation
  • Industrial Control Systems

The LTC6104 is available in a small footprint, making it easy to integrate into space-constrained applications. Its robust design ensures that it can withstand the rigors of industrial and automotive environments, while providing the high level of performance expected from Linear Technology products.

For engineers and designers looking for a reliable and precise high side current sense solution, the LTC6104 offers a compelling mix of features that make it a go-to component for a wide range of current sensing needs.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess