Products specifications Report Issue?

Category Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Mfr STMicroelectronics
Package Box
Type Transceiver; Bluetooth® Smart 4.x Low Energy (BLE)
Frequency 2.4GHz
For Use With/Related Products BlueNRG-MS
Supplied Contents Board(s)
Base Product Number STEVAL
Other Names -1138-STEVAL-IDB005V1,497-15945
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8517.62.0090
Win Source Part Number 1283281-STEVAL-IDB005V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-IDB005V1 CAD Model

Description

The STEVAL-IDB005V1 from STMicroelectronics is a state-of-the-art evaluation board designed for developers who are looking to explore the capabilities of Bluetooth Low Energy (BLE) for wireless communication in their applications. This evaluation board is built around the BlueNRG-1, which is STMicroelectronics' powerful Bluetooth Smart wireless system-on-chip.

The BlueNRG-1 SoC at the heart of the STEVAL-IDB005V1 integrates a 32-bit ARM Cortex-M0 core with a Bluetooth low energy radio and an array of peripherals, making it an ideal solution for Internet of Things (IoT) applications, wearable devices, smart home applications, and industrial automation.

Key features of the STEVAL-IDB005V1 include:

  • Integrated Balun (BALF-NRG-01D3) which simplifies circuit design and reduces the bill of materials.
  • High RF signal output power, up to +8 dBm, and excellent receiver sensitivity, which ensures extended range and robust communication links.
  • Low power consumption, making it suitable for battery-operated devices.
  • USB interface for easy connection with a computer for development and debugging purposes.
  • Comprehensive set of GPIOs and interfaces like SPI, UART, ADC, and timers for versatile application development.
  • SWD interface for programming and debugging.
  • On-board chip antenna and provision for an external antenna for flexible radio performance testing.
  • Free development firmware library and examples compatible with the STM32Cube ecosystem.

Developers can leverage the extensive software development kit (SDK) provided by STMicroelectronics, which includes tools, drivers, and example code to jumpstart their BLE projects. The STEVAL-IDB005V1 is also supported by a range of development environments and configurations, ensuring a seamless development experience.

With its robust design, versatile features, and strong community support, the STEVAL-IDB005V1 is an excellent choice for professionals and enthusiasts alike looking to develop innovative BLE-enabled products.

You May Also Be Interested in

Skyworks Solutions Inc.
DAUGHTER CARD WW TUNER KIT / - Si2144 Tuner 42MHz ~ 870MHz Evaluation Board
Need more? Email Us
ECAD model for SI2144-A-DVBT2TC
Skyworks Solutions Inc.
DAUGHTER CARD DGTL TUNER KIT / - Si2124 Receiver 42MHz ~ 870MHz Evaluation Board
Need more? Email Us
ECAD model for SI2124-A-DVBT2TC
Hittite
GaAs MMIC SMT DOUBLEBALANCED BALANCED MIXER, 4.5 - 6 GHz
Lowest to $6.2158
ECAD model for HMC218MS8E
Ai-Thinker
WIFI + BLE5.0 DEVELOPMENT BOARD,
Lowest to $3.8655
ECAD model for AI-WB2-13-KIT
Ai-Thinker
BLE5.0 DEVELOPMENT BOARD,BASED O
Need more? Email Us
ECAD model for TB-04-KIT
Ai-Thinker
WIFI + BLE5.0 DEVELOPMENT BOARD,
Need more? Email Us
ECAD model for AI-WB2-32S-KIT
Semtech Corporation
868MHZ SX1233 EVALUA / - SX1233 Transceiver 868MHz Evaluation Board
Need more? Email Us
ECAD model for SX1233SKA868
Semtech Corporation
KIT EVALUATION SX1232 868MHZ / - SX1232 Transceiver 868MHz Evaluation Board
Need more? Email Us
ECAD model for SX1232-32SKA868
Infineon Technologies
DEV KIT / - 1EDN7512B, BSS138WH, BSZ097N04LS, IFX20002MB V33, XMC6521SC-Q040X, WCDSC006 Transmitter 127.8kHz Evaluation Board
Need more? Email Us
ECAD model for REF10WTXQI4102TOBO1

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention