EN
  • EN
  • DE
  • IT

LTC6104HMS8

Part No LTC6104HMS8
Manufacturer Linear Technology
Description High Voltage, High Side, Bi-Directional Current Sense Amplifi er
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209217-LTC6104HMS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC6104HMS8 CAD Model

Description

Introducing the LTC6104HMS8 High Side Current Sense Amplifier

The LTC6104HMS8 is a robust, precision high side current sense amplifier designed by Linear Technology. This compact device is specifically engineered for monitoring current flow in a wide range of applications, from simple power management to more complex control systems. The LTC6104HMS8 offers a unique combination of features that make it an ideal choice for high-performance current sensing solutions.

Key Features and Benefits

  • High Side Sensing: The LTC6104HMS8 is capable of sensing the current on the high side of the circuit, which allows for the detection of ground faults and provides a safer, isolated measurement.
  • Wide Input Common Mode Range: With an input common-mode range that spans from 4V to 60V, this device can be used in a variety of systems with different supply voltages without the need for additional level shifting components.
  • Low Offset Voltage: The amplifier boasts a low offset voltage, which ensures accurate current measurement even at very low current levels, making it suitable for precision applications.
  • High Accuracy: The LTC6104HMS8 provides a high level of accuracy due to its low input bias current and excellent CMRR (Common Mode Rejection Ratio), which is critical for applications where precise current monitoring is essential.
  • Versatile: With its wide operating temperature range and ability to interface with a variety of ADCs or microcontrollers, the LTC6104HMS8 can be used in industrial, automotive, and communication systems.
  • Robust Package: Housed in an MSOP-8 package, the LTC6104HMS8 is designed for durability and reliability, ensuring consistent performance even in harsh environments.

Applications

The LTC6104HMS8's versatility makes it suitable for a range of applications, including but not limited to:

  • Power management systems
  • Battery monitoring
  • Overcurrent protection
  • Motor control
  • Automotive systems
  • Energy management
  • Portable devices

With its precision and reliability, the LTC6104HMS8 from Linear Technology stands out as a top choice for designers looking to implement high side current sensing in their systems. Its ease of use and integration into existing circuits make it a go-to component for a variety of electronic designs.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7792 $58.6752
14+ $8.0239 $112.3346
22+ $7.7731 $171.0082
30+ $7.5225 $225.6750
39+ $7.2717 $283.5963
52+ $6.5194 $339.0088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess