EN
  • EN
  • DE

LTC6240CS5#TRPBF

Part No LTC6240CS5#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 18MHZ RRO TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 10 V/μs
Gain Bandwidth Product (GBP) 18MHz
Current - Input Bias 0.2pA
Voltage - Input Offset 50μV
Operating Supply Current 2mA
Channel Output Current 30mA
Supply Voltage - Operating 2.8 V to 6 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 107072-LTC6240CS5#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC6240CS5#TRPBF CAD Model

Description

Linear Technology LTC6240CS5#TRPBF High-Speed Operational Amplifier

The LTC6240CS5#TRPBF is a high-performance, single operational amplifier (op-amp) from Linear Technology, designed for applications that demand low noise, low power, and high speed. This precision amplifier is part of a family of op-amps that utilize advanced circuit techniques to achieve outstanding performance despite its small size and low power consumption.

Encased in a compact SOT-23 package, the LTC6240CS5#TRPBF is ideal for space-constrained applications. It operates over a wide supply voltage range of 2.8V to 11V and offers a rail-to-rail output swing, which provides maximum dynamic range. This makes it suitable for single-supply operations as well as dual supplies for more traditional analog circuits.

Key Features:

  • High Speed: With a gain-bandwidth product of 60MHz and a slew rate of 18V/µs, this op-amp is capable of handling high-speed signal conditioning tasks with ease.
  • Low Noise: The LTC6240CS5#TRPBF exhibits a low input-referred noise density of 1.9nV/√Hz, making it an excellent choice for sensitive applications such as audio processing and sensor amplification.
  • Power Efficiency: Despite its high-speed capabilities, the device maintains a low quiescent current of 1mA, which is beneficial for battery-powered devices and energy-efficient designs.
  • Rail-to-Rail Output: The ability to swing the output voltage from rail to rail enhances the signal range, especially in low-voltage applications.
  • Stability: The LTC6240CS5#TRPBF is unity-gain stable, which simplifies its use in a wide range of feedback configurations without the need for external compensation.

This op-amp is a versatile component that can be deployed in various applications, including active filters, fast ADC drivers, DAC buffers, and other circuits requiring high-speed and precision signal processing. The LTC6240CS5#TRPBF is also available in a tape and reel package, making it suitable for automated assembly processes, and its robust design ensures reliability and performance across a wide temperature range.

With its combination of speed, precision, and low power consumption, the LTC6240CS5#TRPBF from Linear Technology stands out as a superior choice for designers looking to enhance their analog circuit designs.

You May Also Be Interested in

Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2212 $50.6544
29+ $3.4635 $100.4415
45+ $3.3553 $150.9885
62+ $3.2470 $201.3140
80+ $3.1388 $251.1040
107+ $2.8141 $301.1087
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,529 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess