EN
  • EN
  • DE

LTC6240HS5#TRMPBF

Part No LTC6240HS5#TRMPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 18MHZ RRO TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 10 V/μs
Gain Bandwidth Product (GBP) 18MHz
Current - Input Bias 0.2pA
Voltage - Input Offset 50μV
Operating Supply Current 2mA
Channel Output Current 30mA
Supply Voltage - Operating 2.8 V to 6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 1063888-LTC6240HS5#TRMPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC6240HS5#TRMPBF CAD Model

Description

LTC6240HS5#TRMPBF High-Speed, Low-Noise Operational Amplifier

The LTC6240HS5#TRMPBF is a high-performance operational amplifier (op-amp) from Linear Technology, designed to offer a perfect balance of speed and precision for a wide range of applications. This op-amp is part of the LTC6240 series, known for its low noise, low power consumption, and high-speed operation, making it an ideal choice for sensor amplifiers, active filters, and fast transimpedance amplifiers.

With a high gain-bandwidth product of 18MHz and a low input offset voltage, the LTC6240HS5#TRMPBF provides precise signal amplification with minimal distortion. This makes it suitable for high-resolution data acquisition systems and medical instrumentation where accuracy and signal integrity are critical.

The device operates on a single supply voltage ranging from 2.8V to 11V or dual supplies of ±1.4V to ±5.5V, giving designers the flexibility to use it in various power environments. Additionally, the LTC6240HS5#TRMPBF boasts a low input bias current and a CMRR (Common Mode Rejection Ratio) that ensures stable performance over a wide range of common-mode voltages.

One of the standout features of the LTC6240HS5#TRMPBF is its low noise performance, with a 1/f noise corner at just 10Hz, which is particularly beneficial for low-frequency signal applications. Moreover, the device has a rail-to-rail output stage, which maximizes the dynamic range when operating from low supply voltages.

For thermal management, the LTC6240HS5#TRMPBF is available in a compact, thermally efficient SOT-23 package, which is ideal for space-constrained applications. The part number also indicates that this op-amp is provided in tape and reel packaging (TR), making it suitable for automated assembly processes, and the MPBF suffix denotes its lead-free and RoHS-compliant construction.

In summary, the LTC6240HS5#TRMPBF from Linear Technology is a versatile, high-speed, low-noise operational amplifier that offers excellent performance for a range of precision applications. Its small footprint, combined with low power consumption and high-speed operation, makes it an excellent choice for portable and battery-powered devices, as well as more demanding signal processing tasks.

You May Also Be Interested in

Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6062 $50.4558
22+ $4.6000 $101.2000
34+ $4.4563 $151.5142
47+ $4.3125 $202.6875
60+ $4.1688 $250.1280
81+ $3.7375 $302.7375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,700 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess