EN
  • EN
  • DE

LTC6240HVIS8#PBF

Part No LTC6240HVIS8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 18MHZ RRO 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 10 V/μs
Gain Bandwidth Product (GBP) 18MHz
Current - Input Bias 0.5pA
Voltage - Input Offset 60μV
Operating Supply Current 2.7mA
Channel Output Current 35mA
Supply Voltage - Operating 2.8 V to 11 V, ±1.4 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 138166-LTC6240HVIS8#PBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC6240HVIS8#PBF CAD Model

Description

The LTC6240HVIS8#PBF is a high-performance operational amplifier from Linear Technology that delivers exceptional speed and precision for a wide range of applications. This op-amp is designed to offer a perfect blend of speed, low noise, and low power consumption, making it an ideal choice for high-frequency signal conditioning, A/D converter driving, and fast transient response systems.

With its low input bias current and low offset voltage, the LTC6240HVIS8#PBF provides excellent DC accuracy, which is crucial for precision instrumentation and measurement systems. Its rail-to-rail output stage ensures maximum dynamic range, especially beneficial in single-supply operations or when interfacing with ADCs that require full-scale input range.

The LTC6240HVIS8#PBF operates over a wide supply voltage range from 2.8V to 11V, allowing it to be used in various power environments. Its high slew rate and bandwidth make it suitable for fast signal processing applications while maintaining a low distortion profile.

Key features of the LTC6240HVIS8#PBF include:

  • Single Supply Operation: 2.8V to 11V
  • Low Noise: 1.9nV/√Hz at 1kHz
  • Low Offset Voltage: 0.25mV Max
  • Rail-to-Rail Output
  • High Gain Bandwidth Product: 50MHz
  • High Slew Rate: 10V/µs
  • Low Input Bias Current: 1pA
  • Low Supply Current: 1mA
  • Extended Temperature Range: -40°C to 125°C

These features make the LTC6240HVIS8#PBF an excellent choice for applications requiring high-speed and precise signal amplification, such as medical imaging, professional audio equipment, test equipment, and active filtering. Its robust design and extended temperature range make it reliable for use in harsh industrial environments as well.

The LTC6240HVIS8#PBF comes in a compact 8-lead SOIC package, providing a space-efficient solution without compromising on performance. This product is a testament to Linear Technology's commitment to providing advanced solutions for complex signal processing challenges.

You May Also Be Interested in

Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8995 $54.4975
12+ $8.9432 $107.3184
18+ $8.6637 $155.9466
24+ $8.3843 $201.2232
31+ $8.1048 $251.2488
42+ $7.2664 $305.1888
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,520 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess