EN
  • EN
  • DE

LTC6242HVIDHC

Part No LTC6242HVIDHC
Manufacturer Linear Technology
Description Dual/Quad 18MHz, Low Noise, Rail-to-Rail, CMOS Op Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209236-LTC6242HVIDHC
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC6242HVIDHC CAD Model

Description

The LTC6242HVIDHC is a high-performance, low-noise, dual operational amplifier from Linear Technology, now part of Analog Devices. This component is designed to offer a blend of speed and precision, making it an ideal choice for a wide range of applications, including communications, imaging systems, and test equipment.

Key Features

  • High Speed: The LTC6242HVIDHC boasts a gain bandwidth product of 50MHz, ensuring fast response times in high-frequency applications.
  • Low Noise: With a low input noise voltage of 1.1nV/√Hz and low input noise current of 0.12pA/√Hz, this op-amp minimizes noise in sensitive circuits.
  • Rail-to-Rail Output: The device features a rail-to-rail output stage, which allows for a wide dynamic range, especially useful in single-supply operations and when interfacing with ADCs.
  • Low Power: Despite its high-speed performance, the LTC6242HVIDHC is energy-efficient, with a low supply current of 1.2mA per amplifier.
  • Wide Supply Range: It operates over a wide supply voltage range from 2.8V to 11V, accommodating various power supply requirements.
  • Operating Temperature Range: The device is specified for operation from -40°C to 125°C, making it suitable for industrial environments.

Applications

  • Active Filters
  • Fast ADC/DAC Buffer
  • Signal Conditioning
  • Medical Instrumentation
  • Driving Sample-and-Hold Circuits

The LTC6242HVIDHC is available in a compact DFN package, which is ideal for space-constrained applications. Its robust design and comprehensive feature set ensure that it can meet the rigorous demands of high-performance systems, delivering accuracy and reliability without compromise.

Whether you're designing for precision analog signal processing or high-speed data acquisition, the LTC6242HVIDHC dual operational amplifier from Linear Technology is a versatile and powerful component that can help achieve your design objectives with efficiency and precision.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.2375 $65.9000
18+ $6.7591 $121.6638
27+ $6.5477 $176.7879
37+ $6.3363 $234.4431
48+ $6.1250 $294.0000
64+ $5.4920 $351.4880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,100 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess