EN
  • EN
  • DE

NX3008NBK

Part No NX3008NBK
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2N-CH 30V 0.35A 6TSSOP / Trans MOSFET N-CH 30V 0.4A Automotive 3-Pin SOT-23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
FET Type 2 N-Channel (Dual)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 350mA
Maximum Rds On at Id,Vgs 1.4 Ohm @ 350mA, 4.5V
Gate-Source Threshold Voltage 1.1V @ 250μA
Max Gate Charge 0.68nC @ 4.5V
Max Input Capacitance 50pF @ 15V
Maximum Power Dissipation 445mW
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 6-TSSOP
Win Source Part Number 340312-NX3008NBK
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Power Management, Consumer Electronics, Portable Devices, Industrial, Automotive
Family Name NX3008NBK
Introduction Date August 02, 2011
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian NX3008NBK CAD Model

Description

The NX3008NBK is a high-performance, versatile N-channel Trench MOSFET from NXP Semiconductors, designed to deliver efficiency and reliability for a wide array of applications. It is an ideal choice for power management tasks where space is at a premium and energy efficiency is of the utmost importance.

Key Features

  • Low On-Resistance: The device features an extremely low on-resistance (RDS(on)), which enhances its overall efficiency by minimizing power losses during operation.
  • High-Speed Switching: With its fast switching capabilities, the NX3008NBK is well-suited for high-frequency applications, ensuring minimal switching losses and improved performance.
  • Low Threshold Voltage: The MOSFET operates at a low threshold voltage, making it compatible with low-voltage drive signals and suitable for battery-powered devices.
  • Compact Package: Housed in a small SOT-23 package, the NX3008NBK is designed for space-constrained applications, allowing for high-density PCB layouts.

Applications

The versatility of the NX3008NBK makes it a prime candidate for integration into a variety of circuits. Common applications include:

  • Load switches
  • Battery management systems
  • DC-DC converters
  • Power management for portable devices
  • Motor control circuits

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the NX3008NBK is no exception. It is manufactured to meet the highest industry standards for performance and reliability, ensuring that it meets the demands of the most critical applications.

Environmental Considerations

In line with NXP's dedication to environmental responsibility, the NX3008NBK complies with various international environmental regulations. It is RoHS compliant and free from hazardous substances, making it a safe choice for developers looking to create eco-friendly products.

You May Also Be Interested in

Vishay
MOSFET N-CH 8V 12.2A 2X2 4-MFP
Lowest to $7.9304
Vishay
MOSFET P-CH 30V 12A SC70-6
Lowest to $0.4558
Vishay
MOSFET N-CH 200V 2.6A SC70-6
Lowest to $0.9198
Vishay
MOSFET P-CH 20V 4.8A 2X2 4-MFP
Lowest to $0.6145
Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587
Vishay
MOSFET N-CH 30V 6.2A 8SOIC
Lowest to $0.5885
Vishay
MOSFET P-CH 20V 4.5A SC70-6
Lowest to $0.4798
Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412
Vishay
MOSFET 2P-CH 20V 4.2A 1212-8
Lowest to $0.3534

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
1,170+ $0.0428 $50.0760
2,495+ $0.0401 $100.0495
3,870+ $0.0388 $150.1560
5,560+ $0.0360 $200.1600
7,205+ $0.0347 $250.0135
9,010+ $0.0333 $300.0330
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 990,000 pieces
MOQ: 1170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess