The TA78033AF is a three-terminal positive voltage regulator IC manufactured by Toshiba Semiconductor and Storage. It is designed to provide a fixed 3.3V output voltage, making it suitable for a wide range of applications that require a stable and regulated 3.3V power supply. The 'AF' suffix typically denotes a specific package type and performance grade.
Applications
- Microcontroller power supplies
- Logic circuits power supplies
- Embedded systems
- Post-regulation for switching power supplies
- Communication equipment
Features
- Fixed 3.3V output voltage
- Internal thermal overload protection
- Short-circuit current limiting
- High ripple rejection
- Compact surface mount package
Benefits
- Provides a stable and accurate 3.3V supply
- Protects the regulator from overheating during overload conditions
- Prevents damage due to short circuits
- Reduces noise and ripple in the output voltage
- Suitable for space-constrained applications
The TA78033AF is designed for ease of use and integration into various electronic systems. Its internal protection features ensure robust and reliable operation under a range of operating conditions. The high ripple rejection helps to provide a clean and stable power supply, which is essential for sensitive electronic circuits. The compact surface mount package is ideal for applications where board space is limited. The TA78033AF provides a cost-effective and efficient solution for providing a stable 3.3V supply.
Technical Specifications: Typical specifications include an input voltage range (e.g., 4.5V to 20V), a fixed output voltage of 3.3V with a tolerance (e.g., ±3%), output current capability (e.g., 500mA to 1A), and thermal resistance characteristics. Detailed specifications are available in the official Toshiba datasheet. The 'AF' designation usually indicates a surface-mount package type, such as a SOT-89 or similar.