EN
  • EN
  • DE

LTC6244CMS8

Part No LTC6244CMS8
Manufacturer Linear Technology
Description Dual 50MHz, Low Noise, Rail-to-Rail, CMOS Op Amp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209240-LTC6244CMS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC6244CMS8 CAD Model

Description

LTC6244CMS8 High Speed, Low Noise, Low Power Operational Amplifier

The LTC6244CMS8 is a cutting-edge operational amplifier (op-amp) from Linear Technology, designed to offer a perfect blend of speed, precision, and power efficiency. Engineered for applications that demand high performance, the LTC6244CMS8 provides an exceptional solution for a wide range of electronic circuits, including medical instrumentation, A/D converter systems, active filters, and fast amplifiers in data acquisition systems.

This high-speed op-amp boasts a slew rate of 50V/μs and a gain bandwidth product of 50MHz, enabling it to handle rapid signal changes with ease, making it ideal for high-frequency applications. Despite its high-speed capabilities, the LTC6244CMS8 maintains a low noise level of just 8.5nV/√Hz at 1kHz, ensuring signal integrity and accuracy in sensitive applications.

Another standout feature of the LTC6244CMS8 is its low power consumption. With a supply current of merely 3.3mA per amplifier, it is an excellent choice for power-sensitive designs. This characteristic, combined with its wide supply voltage range of 2.8V to 11V, allows the LTC6244CMS8 to be used in both single-supply and dual-supply configurations, offering designers increased flexibility in various system architectures.

The LTC6244CMS8 comes in an MSOP-8 package, which is not only space-efficient but also conducive to improved thermal performance. Its compact size makes it suitable for densely packed PCBs where space is at a premium, without compromising on thermal management or electrical performance.

Linear Technology has ensured that the LTC6244CMS8 is fully specified over the industrial temperature range of -40°C to 125°C. This wide temperature range guarantees reliable performance in harsh environments, making it an excellent choice for industrial and automotive applications where temperature extremes are common.

In summary, the LTC6244CMS8 from Linear Technology is a high-performance op-amp that combines speed, low noise, and low power consumption. Its robust feature set and flexible operating parameters make it an ideal choice for engineers looking to enhance the performance of their high-speed signal processing systems while maintaining efficiency and precision.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5523 $58.2092
9+ $11.9403 $107.4627
13+ $11.5672 $150.3736
18+ $11.1941 $201.4938
24+ $10.8209 $259.7016
31+ $9.7015 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,343 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess