EN
  • EN
  • DE

LTC6244HMS8

Part No LTC6244HMS8
Manufacturer Linear Technology
Description Dual 50MHz, Low Noise, Rail-to-Rail, CMOS Op Amp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209241-LTC6244HMS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC6244HMS8 CAD Model

Description

LTC6244HMS8 High-Speed, Low-Noise Operational Amplifier

The LTC6244HMS8 is a state-of-the-art operational amplifier (op-amp) from Linear Technology, designed for applications requiring high-speed signal processing and low-noise performance. This op-amp is part of a family of dual operational amplifiers which offer a combination of precision, power efficiency, and versatility, making it an ideal choice for a wide range of electronic circuits and systems.

Key Features

  • High-Speed Performance: The LTC6244HMS8 boasts a gain-bandwidth product of 50MHz, which ensures high-speed operation for fast signal processing applications.
  • Low Noise: With a low input noise voltage of 8.5nV/√Hz at 1kHz, the op-amp minimizes noise in sensitive applications, such as audio and instrumentation.
  • Low Distortion: The op-amp provides excellent signal fidelity with low harmonic distortion, making it suitable for high-end audio equipment and precision measurement devices.
  • Rail-to-Rail Output: The LTC6244HMS8 can swing its output voltage close to the supply rails, maximizing dynamic range in single or split supply operations.
  • Power Efficiency: With a supply current of just 3.3mA per amplifier, the device is optimized for low-power consumption without compromising performance.
  • Wide Supply Range: The op-amp operates over a wide supply voltage range from 2.8V to 11V, providing design flexibility for both portable and stationary applications.

Applications

Due to its high-speed and low-noise characteristics, the LTC6244HMS8 is suitable for a variety of applications, including:

  • Active Filters
  • Fast Amplifiers
  • Buffer Amplifiers
  • ADC/DAC Buffering
  • Audio Processing
  • Test and Measurement Equipment

Package and Quality

The LTC6244HMS8 is offered in an MSOP-8 package, which is compact and suitable for space-constrained applications. Additionally, the product adheres to Linear Technology's strict quality standards, ensuring reliability and performance consistency across different batches and operating conditions.

Overall, the LTC6244HMS8 from Linear Technology stands out as a versatile and reliable choice for designers who need a high-performance operational amplifier that can handle demanding signal processing tasks with ease.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7433 $54.2031
16+ $6.3534 $101.6544
25+ $6.1549 $153.8725
34+ $5.9564 $202.5176
44+ $5.7578 $253.3432
59+ $5.1622 $304.5698
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,322 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess