EN
  • EN
  • DE

LTC6241HVCS8

Part No LTC6241HVCS8
Manufacturer Linear Technology
Description Dual/Quad 18MHz, Low Noise, Rail-to-Rail, CMOS Op Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209228-LTC6241HVCS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC6241HVCS8 CAD Model

Description

LTC6241HVCS8 High-Speed, Low-Noise Operational Amplifier

The LTC6241HVCS8 is a high-performance operational amplifier (op-amp) from Linear Technology, designed for applications that demand low noise, high speed, and wide dynamic range. This precision op-amp is ideal for high-fidelity audio, test equipment, medical instrumentation, and other sensitive analog circuits. With its impressive specifications, the LTC6241HVCS8 is engineered to meet the requirements of modern high-speed signal processing and control systems.

Key Features:

  • High Voltage Operation: The LTC6241HVCS8 operates with a supply voltage range of up to 12.5V, which allows it to handle higher voltage signals and provides designers with greater flexibility in a variety of applications.
  • Low Noise Performance: With a low input noise voltage of only 1nV/√Hz at 1kHz, this op-amp is ideal for applications where noise performance is critical.
  • High Speed: A slew rate of 18V/µs and a gain bandwidth product of 50MHz make the LTC6241HVCS8 suitable for high-speed amplification and fast signal processing tasks.
  • Rail-to-Rail Output: The device features a rail-to-rail output stage, which allows the output to swing close to the supply rails, maximizing the dynamic range in single or split supply operations.
  • Low Distortion: It provides excellent linearity with low harmonic distortion, preserving signal integrity and quality.
  • Power Efficient: The LTC6241HVCS8 is designed for low power consumption, drawing just 3.3mA of quiescent current per amplifier, which is beneficial for battery-powered and portable applications.
  • Packaging: The device is available in an 8-lead SOIC package, which is compact and suitable for space-constrained applications.

Applications:

  • High-Fidelity Audio Equipment
  • Active Filters
  • Fast ADC/DAC Buffer
  • Signal Conditioning
  • Medical Instrumentation
  • Test and Measurement Systems

The LTC6241HVCS8 from Linear Technology is a versatile and reliable choice for design engineers looking to enhance the performance of their high-speed analog circuits. With its combination of speed, low noise, and high voltage operation, this op-amp stands out in its class and is well-suited for a wide array of demanding applications.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8119 $58.8714
13+ $8.0508 $104.6604
20+ $7.7993 $155.9860
27+ $7.5477 $203.7879
35+ $7.2961 $255.3635
46+ $6.5413 $300.8998
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,777 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess