EN
  • EN
  • DE

PCD8014HL/D10

Part No PCD8014HL/D10
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 270112-PCD8014HL/D10
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCD8014HL/D10 CAD Model

Description

The PCD8014HL/D10 is a state-of-the-art integrated circuit (IC) designed and manufactured by NXP Semiconductors. This chip is tailored for advanced radio frequency (RF) applications and is part of NXP's commitment to providing innovative solutions for the electronics market. The PCD8014HL/D10 is designed to offer exceptional performance, reliability, and flexibility, making it an ideal choice for a wide range of applications in communication systems.

Key Features

  • High-Frequency Operation: The PCD8014HL/D10 operates at high frequencies, which is essential for modern RF communication systems that require fast data transfer rates.
  • Low Power Consumption: This IC is engineered to consume minimal power, enhancing battery life and efficiency in portable devices.
  • Compact Design: The small form factor of the PCD8014HL/D10 makes it suitable for integration into space-constrained applications, without compromising on performance.
  • Robust Construction: Built to withstand harsh conditions, this IC maintains its functionality in a wide range of environmental settings.

Applications

The versatility of the PCD8014HL/D10 allows it to be used in various applications, including but not limited to:

  • Wireless communication systems
  • RF signal processing
  • High-speed data transmission devices
  • Consumer electronics

Technical Specifications

For engineers and designers considering the PCD8014HL/D10 for their projects, here are some of the technical specifications:

  • Package: HL
  • Type: RF IC
  • Supply Voltage: Specified by datasheet
  • Operating Temperature: Specified by datasheet

For detailed technical information, potential users should refer to the official datasheet provided by NXP Semiconductors. The datasheet offers comprehensive details about the PCD8014HL/D10, including pin configurations, electrical characteristics, and application notes.

Note: The PCD8014HL/D10 is subject to NXP's quality assurance and is backed by the company's support and expertise. For any further inquiries or technical support, customers are encouraged to contact NXP Semiconductors directly.

You May Also Be Interested in

NVIDIA
Need more? Email Us
Samsung
Need more? Email Us
NVIDIA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
STMicroelectronics
Need more? Email Us
NEC-TOKIN
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess