EN
  • EN
  • DE

LT1963AEFE-3.3

Part No LT1963AEFE-3.3
Manufacturer Linear Technology
Description 1.5A, Low Noise,Fast Transient Response LDO Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206445-LT1963AEFE-3.3
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1963AEFE-3.3 CAD Model

Description

LT1963AEFE-3.3 Voltage Regulator by Linear Technology

The LT1963AEFE-3.3 is a robust, high-performance low dropout linear regulator (LDO) from Linear Technology, designed to provide a fixed output voltage of 3.3V with a capacity to deliver up to 1.5A of continuous output current. This product is part of the LT1963 series, known for its fast transient response, low noise, and excellent stability while requiring minimal input-to-output voltage differential.

Key Features:

  • Output Voltage: Fixed 3.3V output designed to meet a wide range of digital and analog applications.
  • Output Current: Capable of delivering up to 1.5A, making it suitable for high-current operations.
  • Low Dropout Voltage: Operates with a very low dropout voltage, typically 340mV at full load, enhancing efficiency in operation.
  • Stable with Low ESR Capacitors: Stable with ceramic, tantalum, or aluminum electrolytic capacitors, providing flexibility in design.
  • Low Noise: Offers an ultra-low noise performance, which is ideal for sensitive RF supply applications and audio circuitry.
  • Fast Transient Response: Exhibits a very fast transient response to load changes, vital for maintaining voltage stability.
  • Protection Features: Includes built-in thermal shutdown and current limit protection to safeguard against over-current and overheating conditions.
  • Adjustable Soft-Start Function: Allows for the controlled ramp-up of output voltage, which can be beneficial in preventing inrush current issues.
  • Package: Available in a thermally enhanced TSSOP-16 package that assists in heat dissipation and space-saving on the PCB.

Applications:

  • Power supplies for FPGA, DSP, and microcontrollers
  • High-efficiency linear power regulation
  • Battery-powered instrumentation
  • Post-regulation for switching supplies
  • Low noise audio and RF applications

The LT1963AEFE-3.3 is a perfect choice for applications requiring high current, low voltage supply with exceptional regulation characteristics. Its ability to work with a variety of capacitors and its built-in protection features make it a versatile and reliable component for both complex industrial systems and simple, low-power devices.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess