EN
  • EN
  • DE

LTC6247CMS8#PBF

Part No LTC6247CMS8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Dual Low Power Amplifier R-R I/O 5.25V Automotive 8-Pin MSOP Tube / IC OPAMP GP 180MHZ RRO 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type General
Number of Circuits 2
Output Type Rail-to-Rail
SR - Slew Rate 90 V/μs
GBP - Gain Bandwidth Product 180MHz
-3db Bandwidth 120MHz
Current - Input Bias 400nA
Voltage - Input Offset 100μV
Operating Supply Current 1.25mA
Output Current per Channel 100mA
Dual Supply Voltage (±) 2.5 V ~ 5.25 V, ±1.25 V ~ 2.625 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 784290-LTC6247CMS8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC6247
Introduction Date October 01, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6247CMS8#PBF CAD Model

Description

Product Overview: LTC6247CMS8#PBF

The LTC6247CMS8#PBF is a high-speed, low-noise, low-power dual operational amplifier from Linear Technology, which is now part of Analog Devices, Inc. This op-amp is designed to cater to a wide range of applications, including ADC buffer circuits, portable instrumentation, and active filters, thanks to its versatile characteristics.

Key Features

  • High-Speed Performance: The LTC6247CMS8#PBF boasts a gain-bandwidth product of 180MHz, which ensures high-speed operation suitable for fast signal processing applications.
  • Low Noise: With a low input noise voltage of just 8.5nV/√Hz at 1kHz, this operational amplifier is ideal for sensitive applications that require minimal signal distortion and high accuracy.
  • Low Power Consumption: The device operates with a supply current of just 1.4mA per amplifier, making it an excellent choice for battery-powered and portable devices where power efficiency is critical.
  • Rail-to-Rail Output: The LTC6247CMS8#PBF can swing its output voltage close to the supply rails, maximizing the dynamic range in single or split supply operations.
  • Wide Supply Voltage Range: It operates over a supply voltage range of 2.8V to 11V, accommodating various application requirements and simplifying power supply design.

Product Specifications

  • Package: The device comes in an MSOP-8 package, which is compact and suitable for space-constrained applications.
  • Temperature Range: It is specified for operation from -40°C to 125°C, ensuring reliable performance across a broad range of environmental conditions.
  • CMRR and PSRR: High common-mode rejection ratio (CMRR) and power supply rejection ratio (PSRR) ensure stable operation with minimal influence from power supply variations and common-mode signals.

Applications

The LTC6247CMS8#PBF's combination of features makes it an excellent choice for a variety of applications, including:

  • High-speed data acquisition systems
  • Active filtering
  • Driving analog-to-digital converters (ADCs)
  • Portable medical devices
  • Signal conditioning circuits
  • Audio and video signal processing

With its impressive mix of speed, power efficiency, and precision, the LTC6247CMS8#PBF from Linear Technology stands out as a versatile component for any designer looking to enhance their analog circuitry.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.2609 $56.5218
5+ $23.1884 $115.9420
7+ $22.4638 $157.2466
10+ $21.7391 $217.3910
12+ $21.0145 $252.1740
16+ $18.8406 $301.4496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,270 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess