EN
  • EN
  • DE

LTC6363IMS8#PBF

Part No LTC6363IMS8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description SP Amp DIFF AMP Single R-R O/P ±5.5V/11V Automotive 8-Pin MSOP Tube / IC OPAMP DIFF RRO 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type Differential
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 75 V/μs
GBP - Gain Bandwidth Product 500MHz
-3db Bandwidth 35MHz
Current - Input Bias 100nA
Voltage - Input Offset 25μV
Operating Supply Current 1.9mA
Output Current per Channel 55mA
Dual Supply Voltage (±) 2.8 V ~ 11 V, ±1.4 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 784325-LTC6363IMS8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC6363
Introduction Date August 19, 2015
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6363IMS8#PBF CAD Model

Description

LTC6363IMS8#PBF: High Precision, Low Noise, Rail-to-Rail Output Differential Amplifier

The LTC6363IMS8#PBF is a meticulously engineered differential amplifier from Linear Technology, designed to deliver exceptional performance in precision signal acquisition and conditioning applications. This high-performance amplifier is an ideal choice for designers seeking to maintain signal integrity in the presence of large common-mode signals or for driving high-resolution analog-to-digital converters (ADCs).

Constructed with Linear Technology's advanced proprietary techniques, the LTC6363IMS8#PBF offers a combination of low noise, low distortion, and high precision, making it well-suited for a wide range of applications, including medical instrumentation, test and measurement systems, and industrial process control.

Key Features:

  • Low Offset Voltage: The LTC6363IMS8#PBF boasts an ultra-low offset voltage, ensuring high accuracy in signal amplification and minimal error in measurement systems.
  • Low Noise: With its low noise performance, this amplifier is perfect for applications that require clean, precise signal amplification, such as high-end audio equipment and sensitive sensor interfaces.
  • Rail-to-Rail Output: The device's rail-to-rail output capability allows for a wider output dynamic range, which is particularly beneficial when operating with single or low supply voltages.
  • High Common-Mode Rejection Ratio (CMRR): The high CMRR of the LTC6363IMS8#PBF makes it capable of rejecting common-mode noise, ensuring the integrity of the differential signal is maintained.
  • Low Power Consumption: It is designed for energy-efficient operation, which is critical for battery-powered and portable devices.
  • Small Package: Available in an MSOP-8 package, the LTC6363IMS8#PBF is compact and suitable for space-constrained applications.

The LTC6363IMS8#PBF operates over a wide supply voltage range and features a shutdown mode for further power savings when the amplifier is not in use. With its robust design, it also provides excellent performance over the industrial temperature range, ensuring reliability in harsh environments.

Whether it's for precision data acquisition, driving high-performance ADCs, or filtering in sensitive applications, the LTC6363IMS8#PBF from Linear Technology stands out as a differential amplifier that offers a perfect blend of precision, low noise, and high fidelity.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.5821 $70.7463
5+ $22.0896 $110.4480
8+ $21.3433 $170.7464
11+ $19.8508 $218.3588
14+ $19.1045 $267.4630
17+ $18.3583 $312.0911
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,590 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess